Renesas Electronics Corporation 24BIT Analog-to-Digital Converter IC HI7190IPZ

Description
IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IPZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IPZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IPZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IPZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HI7190IPZ is a 24-bit, high precision sigma-delta analog-to-digital converter (ADC) designed for use in various applications such as process control, industrial weight scales, and laboratory instrumentation. It operates from ±5V supplies and features fully differential signal and reference inputs, enhancing performance and flexibility. The device includes an internal programmable gain instrumentation amplifier (PGIA) with selectable gains from 1 to 128, eliminating the need for external pre-amplifiers. This ADC offers a typical integral non-linearity of 0.0007% and supports full-scale input ranges from 20mV to ±2.5V. It incorporates a user-programmable digital filter that provides over 120dB of noise rejection at 60/50Hz, allowing for fine-tuning of resolution and conversion speed. The HI7190IPZ is compatible with various synchronous transfer formats, including SPI, and features a serial I/O port for communication. Additionally, it includes an on-demand auto-calibration function to correct offset and gain errors. The HI7190IPZ is available in a 20-lead PDIP package and is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for engineers seeking a high-performance ADC with integrated features that simplify design and enhance measurement accuracy.

Datasheet Summary
Powered by GS/AI

The HI7190IPZ is a 24-bit, high precision sigma-delta analog-to-digital converter (ADC) designed for use in various applications such as process control, industrial weight scales, and laboratory instrumentation. It operates from ±5V supplies and features fully differential signal and reference inputs, enhancing performance and flexibility. The device includes an internal programmable gain instrumentation amplifier (PGIA) with selectable gains from 1 to 128, eliminating the need for external pre-amplifiers. This ADC offers a typical integral non-linearity of 0.0007% and supports full-scale input ranges from 20mV to ±2.5V. It incorporates a user-programmable digital filter that provides over 120dB of noise rejection at 60/50Hz, allowing for fine-tuning of resolution and conversion speed. The HI7190IPZ is compatible with various synchronous transfer formats, including SPI, and features a serial I/O port for communication. Additionally, it includes an on-demand auto-calibration function to correct offset and gain errors. The HI7190IPZ is available in a 20-lead PDIP package and is RoHS compliant, making it suitable for environmentally conscious designs. This product is ideal for engineers seeking a high-performance ADC with integrated features that simplify design and enhance measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-HI7190IPZ
24BIT Analog-to-Digital Converter IC 700-HI7190IPZ
IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IPZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IPZ can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20DIP Product overview: HI7190IPZ from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI7190IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - HI7190IPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
HI7190IPZ-ND
Analog to Digital Converters (ADC) HI7190IPZ-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IPZ
776019-HI7190IPZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IPZ 776019-HI7190IPZ
Manufacturer: Intersil Win Source Part Number: 776019-HI7190IPZ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: PGA Package: 20-DIP (0.300", 7.62mm) Configuration: PGA-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 24 Number of Converters: 1 Family Name: HI7190 Categories: Integrated Circuits (ICs) Sampling Rate: 625 Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HI7190IB; HI7190IP; HI7190IBZ; Introduction Date: August 12, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776019-HI7190IPZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 20-DIP (0.300", 7.62mm)
Configuration: PGA-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 24
Number of Converters: 1
Family Name: HI7190
Categories: Integrated Circuits (ICs)
Sampling Rate: 625
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HI7190IB; HI7190IP; HI7190IBZ;
Introduction Date: August 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - HI7190IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
HI7190IPZ
Analog to Digital Converters (ADC) HI7190IPZ
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IPZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
HI7190IPZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) HI7190IPZ
IC ADC 24BIT SIGMA-DELTA 20DIP

IC ADC 24BIT SIGMA-DELTA 20DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-HI7190IPZ HI7190IPZ-ND 776019-HI7190IPZ HI7190IPZ HI7190IPZ
Product Name 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - HI7190IPZ Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI SPI; SPI SPI; SPI
Package Type Tube DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Input Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers