The HI3-574AJN-5Z is a 12-bit Analog-to-Digital Converter (ADC) designed for applications requiring precise data acquisition. It features a complete A/D conversion system, including a +10V reference clock and a digital interface compatible with microprocessor control. The device utilizes a successive approximation architecture with two monolithic dice, enhancing performance and reducing noise through current-mode signal transmission. This ADC supports both unipolar and bipolar input ranges, with laser-trimmed specifications for linearity, gain, and offset accuracy. It operates with power supply requirements of +5V and ±12V to ±15V, with a typical power dissipation of 385mW at 12V. The conversion time is fast, with a maximum of 25µs for the HI-574A variant. The device is suitable for military and industrial data acquisition systems, electronic test equipment, and process control applications. The HI3-574AJN-5Z is available in a 28-lead PDIP package and is RoHS compliant, making it a viable option for engineers looking for reliable and efficient ADC solutions.
12-Bit ADC, 40kS/s, Single-Ended, Parallel, PDIP Product overview: HI3-574AJN-5Z from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-HI3-574AJN-5Z can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 2 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-HI3-574AJN-5Z | HI3-574AJN-5Z-ND | HI3-574AJN-5Z | HI3-574AJN-5Z | HI3-574AJN-5Z |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Dissipation | 720 milliwatts | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) | 0.0 to 75 C (32 to 167 F) |