The IDT CPS -1616 provides a full, non-blocking bandwidth of 80 Gbps for up to 16 ports. The device uses a 5th generation switch fabric, building upon Gen1 CPS and Tsi switching architectures. This new switch uses patent pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The CPS -1616's 6.25 Gbaud SerDes is ideal for doing both local interconnect with low power, while also driving backplane links.
This performance is realized over twice the transmission channel distance and three orders of magnitude improvement in bit error rate ( BER ) compared to the very capable Gen1 standard.
Serial RapidIO\u00ae Switch IC Wireless Infrastructure 400-FCBGA (21x21)
| Integrated Device Technology | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | 80HCPS1616CRMI | 80HCPS1616CRMI |
| Product Name | RapidIO Switch | Integrated Circuits (ICs) - Specialized ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |