onsemi Diode Arrays MMBD1405

Description
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD1405TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1405TR-ND
Diode Arrays MMBD1405TR-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1405DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1405DKR-ND
Diode Arrays MMBD1405DKR-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD1405CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MMBD1405CT-ND
Diode Arrays MMBD1405CT-ND
Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MMBD1405 - 023647-MMBD1405 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD1405
023647-MMBD1405
Diodes, Rectifiers - Arrays - MMBD1405 023647-MMBD1405
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023647-MMBD1405 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 175V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 175V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023647-MMBD1405
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 175V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
200V 200MA SOT23 Diode and Rectifier
286-MMBD1405
200V 200MA SOT23 Diode and Rectifier 286-MMBD1405
DIODE ARRAY GP 200V 200MA SOT23 Product overview: MMBD1405 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1405 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 200MA SOT23 Product overview: MMBD1405 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD1405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBD1405 - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
 - MMBD1405 - Rochester Electronics
Newburyport, MA, United States
High Voltage General Purpose Diode

High Voltage General Purpose Diode

Supplier's Site Datasheet
Diode Arrays - MMBD1405 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD1405
Diode Arrays MMBD1405
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site Datasheet
Small Signal Diode, 200V, Sot-23; Diode Configuration Onsemi - 07AH4152 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 200V, Sot-23; Diode Configuration Onsemi
07AH4152
Small Signal Diode, 200V, Sot-23; Diode Configuration Onsemi 07AH4152
SMALL SIGNAL DIODE, 200V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

SMALL SIGNAL DIODE, 200V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD1405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD1405
Discrete Semiconductor Products - Diodes - Rectifiers MMBD1405
DIODE ARRAY GP 200V 200MA SOT23

DIODE ARRAY GP 200V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers General Purpose Diodes Diode Arrays Diodes Rectifiers
Product Number MMBD1405TR-ND 023647-MMBD1405 286-MMBD1405 MMBD1405 MMBD1405 07AH4152 MMBD1405
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MMBD1405 200V 200MA SOT23 Diode and Rectifier Diode Arrays Small Signal Diode, 200V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode Common Anode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Bulk SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Diode Type Standard
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88ASTR-E - 844890-HSM88ASTR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA872C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details