Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
High Voltage General Purpose Diode
High Voltage General Purpose Diode
Small Signal Switching Diodes High Voltage General Purpose Product overview: MMBD1404 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1404 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1224825-MMBD1404
Packaging: Reel
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Homepage: www.jgd.com.cn
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MMBD1404
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 175V
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | General Purpose Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | MMBD1404DKR-ND | MMBD1404 | 2085-MMBD1404 | 1224825-MMBD1404 | MMBD1404 | MMBD1404 |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD1404 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | Reel | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS |