General Purpose Low Leakage Diode
General Purpose Low Leakage Diode
Small Signal Switching Diodes General Purpose Low Leakage Product overview: 1N485B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N485B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084279-1N485B
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 25nA @ 175V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 5k pcs
Diode Standard 200V 200mA Through Hole DO-35
DIODE GEN PURP 200V 200MA DO35
SMALL SIGNAL DIODE 200V 200mA DO-35; Diode Configuration:Single
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 1N485B | 2085-1N485B | 084279-1N485B | 1N485B-ND | 1N485B | 58K9580 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - 1N485B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 200V 200Ma Do-35; Diode Configuration Onsemi | |
| Life Cycle Stage | Active | Active | ||||
| Package | Axial Lead | Bulk | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |