Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023643-MMBD1401
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 175V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
Diode Standard 200V 200mA Surface Mount SOT-23-3
High Voltage General Purpose Diode
High Voltage General Purpose Diode
Small Signal Switching Diodes High Voltage General Purpose Product overview: MMBD1401 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1401 can be used for catalog matching and distributor lookup.
DIODE GP 200V 200MA SOT23-3
DIODE GP 200V 200MA SOT23-3
SMALL SIGNAL DIODE, 200V 200mA SOT-23, FULL REEL; Diode Configuration:Single
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 023643-MMBD1401 | MMBD1401DKR-ND | MMBD1401 | 2085-MMBD1401 | MMBD1401 | MMBD1401 | 58K1856 |
| Product Name | Diodes, Rectifiers - Single - MMBD1401 | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode, 200V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1.1 volts | |||
| VR | 175 volts | 200 volts | |||||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||||
| trr | 50 ns | 50 ns | 50 ns |