Manufacturer: ON Semiconductor
Win Source Part Number: 818798-BAV70LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 70V 200MA SOT23-3
General Purpose High Speed Switching Diode
Small Signal Switching Diode, Dual Common Cathode, 0.2A, 6ns, SOT-23 Product overview: BAV70LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 0.2A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70LT1 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 70V 200MA SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 818798-BAV70LT1 | BAV70LT1OSTR-ND | BAV70LT1 | 286-BAV70LT1 | BAV70LT1 |
| Product Name | Diodes, Rectifiers - Arrays - BAV70LT1 | Diode Arrays | Dual 0.2A SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT-23 | SC-59; SOT23 |