Diode Standard 250V 200mA Through Hole DO-35
General Purpose Low Leakage Diode
DIODE GEN PURP 250V 200MA DO35
DIODE GEN PURP 250V 200MA DO35
SMALL SIGNAL DIODE 250V 200mA DO-35; Diode Configuration:Single
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 1N486B-ND | 1N486B | 1N486B | 1N486B | 58K9581 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode 250V 200Ma Do-35; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| Package | Axial Lead | DO-35 | DO-35; DO-204AH, DO-35, Axial | ||
| RoHS Compliant | RoHS | RoHS |