High Voltage General Purpose Diode
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Small Signal Switching Diodes High Voltage General Purpose Product overview: MMBD1403 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD1403 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023645-MMBD1403
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 175V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: MMBD1403
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS21S-D0 RFG; BAS21S RFG; BAS21S-B0 RFG; BAS21S;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
SMALL SIGNAL DIODE, 200V 200mA SOT-23, FULL REEL; Diode Configuration:Single
DIODE ARRAY GP 200V 200MA SOT23
DIODE ARRAY GP 200V 200MA SOT23
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | General Purpose Diodes | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diode Arrays | Rectifiers |
| Product Number | MMBD1403 | MMBD1403CT-ND | 2085-MMBD1403 | 023645-MMBD1403 | 67P3542 | MMBD1403 | MMBD1403 |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD1403 | Small Signal Diode, 200V 200Ma Sot-23, Full Reel; Diode Configuration Onsemi | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Diode Type | Standard |