Mile-X Equipment, Inc. Tiger Tool 10385 Pitman Arm Puller TIG10385

Description
Tiger Tool 10385 Pitman Arm Puller The Tiger Pitman Arm Puller is designed to remove pitman arms on virtually all heavy-duty trucks. May be used with up to a 3/4 inch impact wrench. Made of high strength cast steel for high capacity pull. Simple to slip on for instant results. Fits Sheppard Style Pitman Arms Features: Glove Opening is 2.5" to 4.1" wide Shipping Weight: 3 lbs
Description
Tiger Tool 10385 Pitman Arm Puller The Tiger Pitman Arm Puller is designed to remove pitman arms on virtually all heavy-duty trucks. May be used with up to a 3/4 inch impact wrench. Made of high strength cast steel for high capacity pull. Simple to slip on for instant results. Fits Sheppard Style Pitman Arms Features: Glove Opening is 2.5" to 4.1" wide Shipping Weight: 3 lbs

Suppliers

Company
Product
Description
Supplier Links
Tiger Tool 10385 Pitman Arm Puller - TIG10385 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Tiger Tool 10385 Pitman Arm Puller
TIG10385
Tiger Tool 10385 Pitman Arm Puller TIG10385
Tiger Tool 10385 Pitman Arm Puller The Tiger Pitman Arm Puller is designed to remove pitman arms on virtually all heavy-duty trucks. May be used with up to a 3/4 inch impact wrench. Made of high strength cast steel for high capacity pull. Simple to slip on for instant results. Fits Sheppard Style Pitman Arms Features: Glove Opening is 2.5" to 4.1" wide Shipping Weight: 3 lbs

Tiger Tool 10385 Pitman Arm Puller

The Tiger Pitman Arm Puller is designed to remove pitman arms on virtually all heavy-duty trucks. May be used with up to a 3/4 inch impact wrench. Made of high strength cast steel for high capacity pull. Simple to slip on for instant results.

Fits Sheppard Style Pitman Arms

Features:

  • Glove Opening is 2.5" to 4.1" wide
  • Shipping Weight: 3 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number TIG10385
Product Name Tiger Tool 10385 Pitman Arm Puller
Unlock Full Specs
to access all available technical data

Similar Products

Metal Mini Adjustable Handle - MKF-SUS, MKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red; Chrome Plated Finish
Features Locking/Latching
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.1/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details