Mile-X Equipment, Inc. OTC 1071 30 Ton Hydraulic Push-Puller OTC1071

Description
OTC 1071 30 Ton Hydraulic Push Puller Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required to connect No. 680 to puller). Also may be used with No. 1166 internal pulling attachment. Ends of legs are threaded 1" – 14. Usable reach: 12-1/8". Specifications: Maximum Reach: 20½" Maximum Spread: 7" – 16¼" Screw Size: 1¼" – 7 x 24" Weight: 90 lbs Notes: Puller with No. 1110 legs, No. 28390 leg ends, No. 4121 hyd. ram, No. 34758 adjusting screw, and No. 27198 adjusting crank.
Description
OTC 1071 30 Ton Hydraulic Push Puller Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required to connect No. 680 to puller). Also may be used with No. 1166 internal pulling attachment. Ends of legs are threaded 1" – 14. Usable reach: 12-1/8". Specifications: Maximum Reach: 20½" Maximum Spread: 7" – 16¼" Screw Size: 1¼" – 7 x 24" Weight: 90 lbs Notes: Puller with No. 1110 legs, No. 28390 leg ends, No. 4121 hyd. ram, No. 34758 adjusting screw, and No. 27198 adjusting crank.

Suppliers

Company
Product
Description
Supplier Links
OTC 1071 30 Ton Hydraulic Push-Puller - OTC1071 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1071 30 Ton Hydraulic Push-Puller
OTC1071
OTC 1071 30 Ton Hydraulic Push-Puller OTC1071
OTC 1071 30 Ton Hydraulic Push Puller Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required to connect No. 680 to puller). Also may be used with No. 1166 internal pulling attachment. Ends of legs are threaded 1" – 14. Usable reach: 12-1/8". Specifications: Maximum Reach: 20½" Maximum Spread: 7" – 16¼" Screw Size: 1¼" – 7 x 24" Weight: 90 lbs Notes: Puller with No. 1110 legs, No. 28390 leg ends, No. 4121 hyd. ram, No. 34758 adjusting screw, and No. 27198 adjusting crank.

OTC 1071 30 Ton Hydraulic Push Puller

Can be used with Nos. 1126 and 1127 bearing pulling attachments or No. 680 pulley pulling attachment (two No. 8012 adapters are required to connect No. 680 to puller). Also may be used with No. 1166 internal pulling attachment. Ends of legs are threaded 1" – 14. Usable reach: 12-1/8".

Specifications:

  • Maximum Reach: 20½"
  • Maximum Spread: 7" – 16¼"
  • Screw Size: 1¼" – 7 x 24"
  • Weight: 90 lbs

Notes: Puller with No. 1110 legs, No. 28390 leg ends, No. 4121 hyd. ram, No. 34758 adjusting screw, and No. 27198 adjusting crank.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1071
Product Name OTC 1071 30 Ton Hydraulic Push-Puller
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1317-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
Assembly housing KG - KG - KG411-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
WIRE PULL - H-42-B-1 - H-42-B-1 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details