Mile-X Equipment, Inc. Tiger Tool 10803 Yoke Puller TIG10803

Description
Tiger Tool 10803 Yoke Puller The Tiger Yoke Puller simplifies and expedites the removal of heavy-duty yokes on driveshafts, transmissions and rear-end differentials without damage to yokes or other components. Engineered for use with a ½" impact wrench. Fits full and half round yokes on Spicer and Meritor 1610, 1710, 1760, 1810 series, Spicer SPL 140, 170, 250 series and Meritor (Rockwell) RPL 20 and 25 series. Features: CNC machined from billet chrome-moly steel. Heat treated and finished to provide maximum strength and wear resistance. Engineered and precision machined to provide maximum force. Easily generates up to 25,000 lbs of pulling power. Fits 16 different sizes of yokes. Shipping Weight: 18 lbs Tested and recommended by the Spicer Driveshaft Division of Dana Corporation
Description
Tiger Tool 10803 Yoke Puller The Tiger Yoke Puller simplifies and expedites the removal of heavy-duty yokes on driveshafts, transmissions and rear-end differentials without damage to yokes or other components. Engineered for use with a ½" impact wrench. Fits full and half round yokes on Spicer and Meritor 1610, 1710, 1760, 1810 series, Spicer SPL 140, 170, 250 series and Meritor (Rockwell) RPL 20 and 25 series. Features: CNC machined from billet chrome-moly steel. Heat treated and finished to provide maximum strength and wear resistance. Engineered and precision machined to provide maximum force. Easily generates up to 25,000 lbs of pulling power. Fits 16 different sizes of yokes. Shipping Weight: 18 lbs Tested and recommended by the Spicer Driveshaft Division of Dana Corporation

Suppliers

Company
Product
Description
Supplier Links
Tiger Tool 10803 Yoke Puller - TIG10803 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Tiger Tool 10803 Yoke Puller
TIG10803
Tiger Tool 10803 Yoke Puller TIG10803
Tiger Tool 10803 Yoke Puller The Tiger Yoke Puller simplifies and expedites the removal of heavy-duty yokes on driveshafts, transmissions and rear-end differentials without damage to yokes or other components. Engineered for use with a ½" impact wrench. Fits full and half round yokes on Spicer and Meritor 1610, 1710, 1760, 1810 series, Spicer SPL 140, 170, 250 series and Meritor (Rockwell) RPL 20 and 25 series. Features: CNC machined from billet chrome-moly steel. Heat treated and finished to provide maximum strength and wear resistance. Engineered and precision machined to provide maximum force. Easily generates up to 25,000 lbs of pulling power. Fits 16 different sizes of yokes. Shipping Weight: 18 lbs Tested and recommended by the Spicer Driveshaft Division of Dana Corporation

Tiger Tool 10803 Yoke Puller

The Tiger Yoke Puller simplifies and expedites the removal of heavy-duty yokes on driveshafts, transmissions and rear-end differentials without damage to yokes or other components.

Engineered for use with a ½" impact wrench. Fits full and half round yokes on Spicer and Meritor 1610, 1710, 1760, 1810 series, Spicer SPL 140, 170, 250 series and Meritor (Rockwell) RPL 20 and 25 series.

Features:

  • CNC machined from billet chrome-moly steel.
  • Heat treated and finished to provide maximum strength and wear resistance.
  • Engineered and precision machined to provide maximum force.
  • Easily generates up to 25,000 lbs of pulling power.
  • Fits 16 different sizes of yokes.
  • Shipping Weight: 18 lbs

Tested and recommended by the Spicer Driveshaft Division of Dana Corporation

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number TIG10803
Product Name Tiger Tool 10803 Yoke Puller
Unlock Full Specs
to access all available technical data

Similar Products

Switch Lever - WL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Black Oxide Finish; Black
Handle Material Metal
View Details
Assembly housing KG - KG - KG433-B -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details
4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details