Mile-X Equipment, Inc. OTC 1181 Multipurpose Slide Hammer Puller Set OTC1181

Description
OTC 1181 Multipurpose Puller Set This assortment of puller tools gives you a wide range of job versatility. You get a 5 lb. slide hammer puller, hub puller, two sizes of OTC Grip-O-Matic jaw-type pullers, a bearing pulling attachment, plus a cross-bar gear and pulley puller, all contained in a handy plastic storage case. Set Consists Of: 1177 - Slide hammer puller with a 5 lb. hammer, 2-way and 3-way heads. Reversible: either two or three jaws may be used to handle both "inside" and "outside" pulling jobs. 7208A - Front hub puller for servicing front-wheel-drive cars. Includes a spare locknut, which permits use with a No. 1177 slide hammer for rear axle flanges. 1023 - 2-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 3-3/8" maximum reach, 4¾" maximum spread. 1027 - 5-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 5½" maximum reach, 7" maximum spread. 7393 - Bar-type gear and pulley puller with a 5½" long screw. Includes two hex head cap screws, 3/8"–16 x 3" long. Spread range: 1½" to 4¼". 1122 - Bearing pulling attachment for use with No. 1027 and No. 7393 pullers. Has 2" maximum spread, 1/8" mininimu spread. No. 1181 – Multi-purpose puller set. Wt., 25 lbs.
Description
OTC 1181 Multipurpose Puller Set This assortment of puller tools gives you a wide range of job versatility. You get a 5 lb. slide hammer puller, hub puller, two sizes of OTC Grip-O-Matic jaw-type pullers, a bearing pulling attachment, plus a cross-bar gear and pulley puller, all contained in a handy plastic storage case. Set Consists Of: 1177 - Slide hammer puller with a 5 lb. hammer, 2-way and 3-way heads. Reversible: either two or three jaws may be used to handle both "inside" and "outside" pulling jobs. 7208A - Front hub puller for servicing front-wheel-drive cars. Includes a spare locknut, which permits use with a No. 1177 slide hammer for rear axle flanges. 1023 - 2-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 3-3/8" maximum reach, 4¾" maximum spread. 1027 - 5-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 5½" maximum reach, 7" maximum spread. 7393 - Bar-type gear and pulley puller with a 5½" long screw. Includes two hex head cap screws, 3/8"–16 x 3" long. Spread range: 1½" to 4¼". 1122 - Bearing pulling attachment for use with No. 1027 and No. 7393 pullers. Has 2" maximum spread, 1/8" mininimu spread. No. 1181 – Multi-purpose puller set. Wt., 25 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1181 Multipurpose Slide Hammer Puller Set - OTC1181 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1181 Multipurpose Slide Hammer Puller Set
OTC1181
OTC 1181 Multipurpose Slide Hammer Puller Set OTC1181
OTC 1181 Multipurpose Puller Set This assortment of puller tools gives you a wide range of job versatility. You get a 5 lb. slide hammer puller, hub puller, two sizes of OTC Grip-O-Matic jaw-type pullers, a bearing pulling attachment, plus a cross-bar gear and pulley puller, all contained in a handy plastic storage case. Set Consists Of: 1177 - Slide hammer puller with a 5 lb. hammer, 2-way and 3-way heads. Reversible: either two or three jaws may be used to handle both "inside" and "outside" pulling jobs. 7208A - Front hub puller for servicing front-wheel-drive cars. Includes a spare locknut, which permits use with a No. 1177 slide hammer for rear axle flanges. 1023 - 2-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 3-3/8" maximum reach, 4¾" maximum spread. 1027 - 5-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 5½" maximum reach, 7" maximum spread. 7393 - Bar-type gear and pulley puller with a 5½" long screw. Includes two hex head cap screws, 3/8"–16 x 3" long. Spread range: 1½" to 4¼". 1122 - Bearing pulling attachment for use with No. 1027 and No. 7393 pullers. Has 2" maximum spread, 1/8" mininimu spread. No. 1181 – Multi-purpose puller set. Wt., 25 lbs.

OTC 1181 Multipurpose Puller Set

This assortment of puller tools gives you a wide range of job versatility. You get a 5 lb. slide hammer puller, hub puller, two sizes of OTC Grip-O-Matic jaw-type pullers, a bearing pulling attachment, plus a cross-bar gear and pulley puller, all contained in a handy plastic storage case.

Set Consists Of:

  • 1177 - Slide hammer puller with a 5 lb. hammer, 2-way and 3-way heads. Reversible: either two or three jaws may be used to handle both "inside" and "outside" pulling jobs.
  • 7208A - Front hub puller for servicing front-wheel-drive cars. Includes a spare locknut, which permits use with a No. 1177 slide hammer for rear axle flanges.
  • 1023 - 2-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 3-3/8" maximum reach, 4¾" maximum spread.
  • 1027 - 5-ton combination 2- or 3-jaw Grip-O-Matic puller. Has 5½" maximum reach, 7" maximum spread.
  • 7393 - Bar-type gear and pulley puller with a 5½" long screw. Includes two hex head cap screws, 3/8"–16 x 3" long. Spread range: 1½" to 4¼".
  • 1122 - Bearing pulling attachment for use with No. 1027 and No. 7393 pullers. Has 2" maximum spread, 1/8" mininimu spread.

No. 1181 – Multi-purpose puller set. Wt., 25 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1181
Product Name OTC 1181 Multipurpose Slide Hammer Puller Set
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Plastic Folding Handles - 34070 - Jergens, Inc.
Specs
Colors / Finishes Available Steel, Chrome-Plated
Handle Material Plastic
Material Description 6-6 Nylon, Black
View Details
Assembly housing MBGAC - MBGAC - MBGAC565 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details