Mile-X Equipment, Inc. OTC 1109 8" Push-Puller Extra Legs OTC1109

Description
OTC 1109 8" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 8" Weight: 8 lbs
Description
OTC 1109 8" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 8" Weight: 8 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1109 8
Coldwater, OH, USA
OTC 1109 8" Push-Puller Extra Legs
OTC1109
OTC 1109 8" Push-Puller Extra Legs OTC1109
OTC 1109 8" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 8" Weight: 8 lbs

OTC 1109 8" Push-Puller Extra Legs

*** Actual Product May Differ From Image Shown ***

Add some length to your bearing splitter with a set of OTC legs.
OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths.

Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps)

Specifications:

  • Leg Length: 8"
  • Weight: 8 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1109
Product Name OTC 1109 8" Push-Puller Extra Legs
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Drawer Handles & Cabinet Handles - 2670724 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.38 inches (35 mm)
View Details
STAINLESS STEEL HANDLE - EC-Y-140 - EC-Y-140 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
Aluminum Equipment Handle - UN1, UN2, UN3 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details