Mile-X Equipment, Inc. OTC 1182 Cone-Type Puller Set OTC1182

Description
OTC 1182 Lock-on, Jaw-Type Puller Set Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely lock the jaws onto the part being removed. Features: Easily Removes Gears, Bearings, Timing Gears, Harmonic Balancers, and Other Press-Fitted Parts Includes: 2-Way Puller Head 3-Way Puller Head Three Long-Reach Puller Jaws Three Short-Reach Puller Jaws Plastic Storage Box No. 1182 – Jaw-type puller set. Wt., 6 lbs., 10 oz.
Description
OTC 1182 Lock-on, Jaw-Type Puller Set Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely lock the jaws onto the part being removed. Features: Easily Removes Gears, Bearings, Timing Gears, Harmonic Balancers, and Other Press-Fitted Parts Includes: 2-Way Puller Head 3-Way Puller Head Three Long-Reach Puller Jaws Three Short-Reach Puller Jaws Plastic Storage Box No. 1182 – Jaw-type puller set. Wt., 6 lbs., 10 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1182 Cone-Type Puller Set - OTC1182 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1182 Cone-Type Puller Set
OTC1182
OTC 1182 Cone-Type Puller Set OTC1182
OTC 1182 Lock-on, Jaw-Type Puller Set Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely lock the jaws onto the part being removed. Features: Easily Removes Gears, Bearings, Timing Gears, Harmonic Balancers, and Other Press-Fitted Parts Includes: 2-Way Puller Head 3-Way Puller Head Three Long-Reach Puller Jaws Three Short-Reach Puller Jaws Plastic Storage Box No. 1182 – Jaw-type puller set. Wt., 6 lbs., 10 oz.

OTC 1182 Lock-on, Jaw-Type Puller Set

Components can be assembled to create several versatile puller versions for both internal and external pulling tasks. The puller head is turned to securely lock the jaws onto the part being removed.

Features:

  • Easily Removes Gears, Bearings, Timing Gears, Harmonic Balancers, and Other Press-Fitted Parts

Includes:

  • 2-Way Puller Head
  • 3-Way Puller Head
  • Three Long-Reach Puller Jaws
  • Three Short-Reach Puller Jaws
  • Plastic Storage Box

No. 1182 – Jaw-type puller set. Wt., 6 lbs., 10 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1182
Product Name OTC 1182 Cone-Type Puller Set
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing MBGAC - MBGAC - MBGAC311YE -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Locking Handles - 216913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle (Tee); T-Handle
Colors / Finishes Available Black
Features Key Lock
View Details
DOOR HANDLE EXT - DSI-3330-30-50E - DSI-3330-30-50E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Aluminum Tubular Handle - MH6~9 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized Finish, Satin Finish, Natural, Black, Plastic Coating
Handle Material Metal
View Details