Mile-X Equipment, Inc. OTC 5051 Bearing Puller Set OTC5051

Description
OTC 5051 Bearing Puller Set When teamed with our No. 7070A puller, this puller set will remove front and rear countershaft bearings from the main case of Eaton, Fuller, 2 Series Roadranger transmissions. Includes pulling collet, sleeve, and a pair of puller legs. No. 5051 -- Bearing puller set. Wt., 3 lbs., 12 oz.
Description
OTC 5051 Bearing Puller Set When teamed with our No. 7070A puller, this puller set will remove front and rear countershaft bearings from the main case of Eaton, Fuller, 2 Series Roadranger transmissions. Includes pulling collet, sleeve, and a pair of puller legs. No. 5051 -- Bearing puller set. Wt., 3 lbs., 12 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 5051 Bearing Puller Set - OTC5051 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 5051 Bearing Puller Set
OTC5051
OTC 5051 Bearing Puller Set OTC5051
OTC 5051 Bearing Puller Set When teamed with our No. 7070A puller, this puller set will remove front and rear countershaft bearings from the main case of Eaton, Fuller, 2 Series Roadranger transmissions. Includes pulling collet, sleeve, and a pair of puller legs. No. 5051 -- Bearing puller set. Wt., 3 lbs., 12 oz.

OTC 5051 Bearing Puller Set

When teamed with our No. 7070A puller, this puller set will remove front and rear countershaft bearings from the main case of Eaton, Fuller, 2 Series Roadranger transmissions.

  • Includes pulling collet, sleeve, and a pair of puller legs.

No. 5051 -- Bearing puller set. Wt., 3 lbs., 12 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC5051
Product Name OTC 5051 Bearing Puller Set
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 548 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34331 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details