OTC 1035 7 Ton 2 Jaw Grip-O-Matic Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.
Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity
Specifications: Capacity: 7-ton 2 Jaw (Reversible Jaws) Maximum Reach: 5" Maximum Spread: 9" Screw Size: 11/16"–18" x 19" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: 11/32" Jaw Width Upper: 1" Jaw Width Lower: 1"
OTC 1035 7 Ton 2 Jaw Grip-O-Matic Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.
Features and Benefits:
- Forged From Quality Steel
- Heat Treated
- Subjected To Rigorous Tests Which Exceed Their Rated Capacity
Specifications:
- Capacity: 7-ton
- 2 Jaw (Reversible Jaws)
- Maximum Reach: 5"
- Maximum Spread: 9"
- Screw Size: 11/16"–18" x 19"
- Jaw Thickness Upper: 5/16"
- Jaw Thickness Lower: 11/32"
- Jaw Width Upper: 1"
- Jaw Width Lower: 1"