Mile-X Equipment, Inc. OTC 7790 Cap Screw Puller OTC7790

Description
OTC 7790 Cap Screw Puller Versatile puller capable of removing a wide variety of components having tapped pulling holes, including harmonic balancers, gears, crankshaft pulleys, etc. *Capable of handling 2- or 3-way bolt pulling applications. * Works on many cars, pickups, SUVs, and small engines. * Carries the OTC Lifetime Marathon Warranty against defects in workmanship and material. Contents of set: * Puller flange: adapts to bolt circle dia. of 1-1/2" to 4-5/8". * Forcing screw: 5-5/8" lg., 5/8-18 thread. * Shaft protector: 1-3/16" dia. x 3/4" thick. * Three each of the following flat washers: 1/4"; 5/16"; 3/8". ( Three each of the following bolt sizes: 1/4"-28 x 3" lg. 5/16"-24 x 3" lg. 5/16"-18 x 3-1/2" lg. 5/16"-18 x 6" lg. 3/8"-24 x 1-1/2" lg. 3/8"-16 x 2" lg. 3/8"-16 x 3" lg. 3/8"-16 x 4-1/2" lg. M8 x 1.25 x 45 mm lg. M8 x 1.25 x 65 mm lg. M8 x 1.25 x 90 mm lg. M10 x 1.5 x 35 mm lg
Description
OTC 7790 Cap Screw Puller Versatile puller capable of removing a wide variety of components having tapped pulling holes, including harmonic balancers, gears, crankshaft pulleys, etc. *Capable of handling 2- or 3-way bolt pulling applications. * Works on many cars, pickups, SUVs, and small engines. * Carries the OTC Lifetime Marathon Warranty against defects in workmanship and material. Contents of set: * Puller flange: adapts to bolt circle dia. of 1-1/2" to 4-5/8". * Forcing screw: 5-5/8" lg., 5/8-18 thread. * Shaft protector: 1-3/16" dia. x 3/4" thick. * Three each of the following flat washers: 1/4"; 5/16"; 3/8". ( Three each of the following bolt sizes: 1/4"-28 x 3" lg. 5/16"-24 x 3" lg. 5/16"-18 x 3-1/2" lg. 5/16"-18 x 6" lg. 3/8"-24 x 1-1/2" lg. 3/8"-16 x 2" lg. 3/8"-16 x 3" lg. 3/8"-16 x 4-1/2" lg. M8 x 1.25 x 45 mm lg. M8 x 1.25 x 65 mm lg. M8 x 1.25 x 90 mm lg. M10 x 1.5 x 35 mm lg

Suppliers

Company
Product
Description
Supplier Links
OTC 7790 Cap Screw Puller - OTC7790 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 7790 Cap Screw Puller
OTC7790
OTC 7790 Cap Screw Puller OTC7790
OTC 7790 Cap Screw Puller Versatile puller capable of removing a wide variety of components having tapped pulling holes, including harmonic balancers, gears, crankshaft pulleys, etc. *Capable of handling 2- or 3-way bolt pulling applications. * Works on many cars, pickups, SUVs, and small engines. * Carries the OTC Lifetime Marathon Warranty against defects in workmanship and material. Contents of set: * Puller flange: adapts to bolt circle dia. of 1-1/2" to 4-5/8". * Forcing screw: 5-5/8" lg., 5/8-18 thread. * Shaft protector: 1-3/16" dia. x 3/4" thick. * Three each of the following flat washers: 1/4"; 5/16"; 3/8". ( Three each of the following bolt sizes: 1/4"-28 x 3" lg. 5/16"-24 x 3" lg. 5/16"-18 x 3-1/2" lg. 5/16"-18 x 6" lg. 3/8"-24 x 1-1/2" lg. 3/8"-16 x 2" lg. 3/8"-16 x 3" lg. 3/8"-16 x 4-1/2" lg. M8 x 1.25 x 45 mm lg. M8 x 1.25 x 65 mm lg. M8 x 1.25 x 90 mm lg. M10 x 1.5 x 35 mm lg

OTC 7790 Cap Screw Puller

Versatile puller capable of removing a wide variety of components having tapped pulling holes, including harmonic balancers, gears, crankshaft pulleys, etc.
*Capable of handling 2- or 3-way bolt pulling applications.
* Works on many cars, pickups, SUVs, and small engines.
* Carries the OTC Lifetime Marathon Warranty against defects in workmanship and material.
Contents of set:
* Puller flange: adapts to bolt circle dia. of 1-1/2" to 4-5/8".
* Forcing screw: 5-5/8" lg., 5/8-18 thread.
* Shaft protector: 1-3/16" dia. x 3/4" thick.
* Three each of the following flat washers: 1/4"; 5/16"; 3/8".
( Three each of the following bolt sizes:
1/4"-28 x 3" lg.
5/16"-24 x 3" lg.
5/16"-18 x 3-1/2" lg.
5/16"-18 x 6" lg.
3/8"-24 x 1-1/2" lg.
3/8"-16 x 2" lg.
3/8"-16 x 3" lg.
3/8"-16 x 4-1/2" lg.
M8 x 1.25 x 45 mm lg.
M8 x 1.25 x 65 mm lg.
M8 x 1.25 x 90 mm lg.
M10 x 1.5 x 35 mm lg

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC7790
Product Name OTC 7790 Cap Screw Puller
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Revolving Handle - SRG - Imao-Fixtureworks
Specs
Features Revolving Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details
BAR HANDLE INT - DSI-3310-15-30I - DSI-3310-15-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details