Mile-X Equipment, Inc. OTC 1075 30 Ton Hydraulic Grip-O-Matic Puller OTC1075

Description
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: 30 Ton / No 4121 Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: 1¼"–7 x 24" / No 27198 Weight: 122 lbs
Description
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: 30 Ton / No 4121 Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: 1¼"–7 x 24" / No 27198 Weight: 122 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1075 30 Ton Hydraulic Grip-O-Matic Puller - OTC1075 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1075 30 Ton Hydraulic Grip-O-Matic Puller
OTC1075
OTC 1075 30 Ton Hydraulic Grip-O-Matic Puller OTC1075
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: 30 Ton / No 4121 Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: 1¼"–7 x 24" / No 27198 Weight: 122 lbs

Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED.

Specifications:

  • Capacity: 30 Ton
  • 3 Jaw
  • Maximum Reach: 19-7/16"
  • Maximum Spread: 34"
  • Ram Capacity/Number: 30 Ton / No 4121
  • Jaw Thickness: 1-1/8"
  • Jaw Width: 1-5/8"
  • Screw Size/Crank No: 1¼"–7 x 24" / No 27198
  • Weight: 122 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1075
Product Name OTC 1075 30 Ton Hydraulic Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

LARGE ALUMINUM HANDLE - SOR-600/BL - SOR-600/BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
View Details
Plastic Light Duty Tapered Handles - 32118 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details