OTC 1037 7 Ton 2/3 Jaw Grip-O-Matic Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs
Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity
Specifications: Capacity: 7 Ton 2/3 Jaw Maximum Reach: 5" Maximum Spread: 10½" Screw Size: 11/16"–18 x 9" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: 11/32" Jaw Width Upper: 1" Jaw Width Lower: 1"
OTC 1037 7 Ton 2/3 Jaw Grip-O-Matic Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs
Features:
- Forged From Quality Steel
- Heat Treated
- Subjected To Rigorous Tests Which Exceed Their Rated Capacity
Specifications:
- Capacity: 7 Ton
- 2/3 Jaw
- Maximum Reach: 5"
- Maximum Spread: 10½"
- Screw Size: 11/16"–18 x 9"
- Jaw Thickness Upper: 5/16"
- Jaw Thickness Lower: 11/32"
- Jaw Width Upper: 1"
- Jaw Width Lower: 1"