Mile-X Equipment, Inc. OTC 1176 Reversible Jaw Slide Hammer Puller OTC1176

Description
OTC 1176 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 2½ lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" Weight: 8 lbs No 1176 – Puller with 2½ lb hammer, 2-way and 3-way head, 27" long. Wt., 8 lbs.
Description
OTC 1176 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 2½ lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" Weight: 8 lbs No 1176 – Puller with 2½ lb hammer, 2-way and 3-way head, 27" long. Wt., 8 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1176 Reversible Jaw Slide Hammer Puller - OTC1176 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1176 Reversible Jaw Slide Hammer Puller
OTC1176
OTC 1176 Reversible Jaw Slide Hammer Puller OTC1176
OTC 1176 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 2½ lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" Weight: 8 lbs No 1176 – Puller with 2½ lb hammer, 2-way and 3-way head, 27" long. Wt., 8 lbs.

OTC 1176 Reversible-Jaw Slide Hammer Puller

Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently.

Specifications:

  • 2½ lb. hammer
  • 27" long
  • 2-Jaw Spread
    • Inside Minimum: 1¼"
    • Inside Maximum: 3½"
    • Outside Minimum: 1"
    • Outside Maximum: 4½"
  • 3-Jaw Spread
    • Inside Minimum: 1½"
    • Inside Maximum: 4¼"
    • Outside Minimum: 1½"
    • Outside Maximum: 4½"
  • Weight: 8 lbs

No 1176 – Puller with 2½ lb hammer, 2-way and 3-way head, 27" long. Wt., 8 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1176
Product Name OTC 1176 Reversible Jaw Slide Hammer Puller
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Pull Handle - EFPH-SC - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte; Black / Orange / Gray / Yellow / Light Blue / Red; Black Matte
Handle Material Plastic
View Details
Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34157 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details