Mile-X Equipment, Inc. Posi-Lock TJ2 Transmission Bearing Puller POSTJ2

Description
Posi-Lock TJ-2 Transmission Bearing Puller Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow as .070 to allow removal of front input shaft bearings on 1955 to present 3-speed, 4-speed, 5-speed, 3-speed overdrive and 4-speed overdrive manual transmissions on rear wheel drive foreign and domestic cars, trucks and vans. Other Uses: Transfer case on 4 wheel drive vehicles, some output shaft bearings and numerous other applications on any vehicle. 3 Jaw Transmission Bearing Puller Reach: 5.25 Spread: 1 to 6.75 Weight: 8 lbs. (3.6 kg) Tip Protector: P6 Optional Model TJ-2 Bolt Extender Part #: X6 Slide Rod Adaptor Part #: 10661 Slide Rod Part # 10561 2.5 lb Slide Hammer Part #: 10562 5.0 lb Slide Hammer Part #: 10563
Description
Posi-Lock TJ-2 Transmission Bearing Puller Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow as .070 to allow removal of front input shaft bearings on 1955 to present 3-speed, 4-speed, 5-speed, 3-speed overdrive and 4-speed overdrive manual transmissions on rear wheel drive foreign and domestic cars, trucks and vans. Other Uses: Transfer case on 4 wheel drive vehicles, some output shaft bearings and numerous other applications on any vehicle. 3 Jaw Transmission Bearing Puller Reach: 5.25 Spread: 1 to 6.75 Weight: 8 lbs. (3.6 kg) Tip Protector: P6 Optional Model TJ-2 Bolt Extender Part #: X6 Slide Rod Adaptor Part #: 10661 Slide Rod Part # 10561 2.5 lb Slide Hammer Part #: 10562 5.0 lb Slide Hammer Part #: 10563

Suppliers

Company
Product
Description
Supplier Links
Posi-Lock TJ2 Transmission Bearing Puller - POSTJ2 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Posi-Lock TJ2 Transmission Bearing Puller
POSTJ2
Posi-Lock TJ2 Transmission Bearing Puller POSTJ2
Posi-Lock TJ-2 Transmission Bearing Puller Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow as .070 to allow removal of front input shaft bearings on 1955 to present 3-speed, 4-speed, 5-speed, 3-speed overdrive and 4-speed overdrive manual transmissions on rear wheel drive foreign and domestic cars, trucks and vans. Other Uses: Transfer case on 4 wheel drive vehicles, some output shaft bearings and numerous other applications on any vehicle. 3 Jaw Transmission Bearing Puller Reach: 5.25 Spread: 1 to 6.75 Weight: 8 lbs. (3.6 kg) Tip Protector: P6 Optional Model TJ-2 Bolt Extender Part #: X6 Slide Rod Adaptor Part #: 10661 Slide Rod Part # 10561 2.5 lb Slide Hammer Part #: 10562 5.0 lb Slide Hammer Part #: 10563

Posi-Lock TJ-2 Transmission Bearing Puller

Transmission bearing removal takes minutesnot hours when you add POSI LOCKs TJ-1 or TJ-2 Transmission Bearing pullers. Jaws clamp in snap ring grooves as narrow as .070 to allow removal of front input shaft bearings on 1955 to present 3-speed, 4-speed, 5-speed, 3-speed overdrive and 4-speed overdrive manual transmissions on rear wheel drive foreign and domestic cars, trucks and vans.

Other Uses: Transfer case on 4 wheel drive vehicles, some output shaft bearings and numerous other applications on any vehicle.

3 Jaw Transmission Bearing Puller
Reach: 5.25
Spread: 1 to 6.75
Weight: 8 lbs. (3.6 kg)
Tip Protector: P6

Optional
Model TJ-2 Bolt Extender
Part #: X6

Slide Rod Adaptor
Part #: 10661

Slide Rod
Part # 10561

2.5 lb Slide Hammer
Part #: 10562

5.0 lb Slide Hammer
Part #: 10563

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number POSTJ2
Product Name Posi-Lock TJ2 Transmission Bearing Puller
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Assembly housing MBGAC - MBGAC - MBGAC444 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details