Mile-X Equipment, Inc. OTC 4534 Bearing & Pulley Puller Set OTC4534

Description
OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a variety of combinations. Contents of Set: 2 -- Forcing Screws (live center): 3/4"-16 x 6-11/16" & 3/4"-16 x 5" 2 -- Cross-bar Yokes: 3 pin-hole @ 3-1/4" to 5-1/2", 2 pin-hole @ 2-3/8" to 3-3/8" 2 -- Clamp Bolts 3 -- Pairs of Puller Jaws: 1-3/8" Max, 1-5/8" Max, 1-3/4" Max 1 -- Pair of Jaw Pins with Ball Spring 3 -- Pairs of Capped Bolts Spread: 3" to 5" Reach: 1" to 2-1/4" Housed in a blow-molded plastic storage case. No. 4534 -- Multipurpose bearing and pulley puller set. Wt., 8 lbs., 2 oz.
Description
OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a variety of combinations. Contents of Set: 2 -- Forcing Screws (live center): 3/4"-16 x 6-11/16" & 3/4"-16 x 5" 2 -- Cross-bar Yokes: 3 pin-hole @ 3-1/4" to 5-1/2", 2 pin-hole @ 2-3/8" to 3-3/8" 2 -- Clamp Bolts 3 -- Pairs of Puller Jaws: 1-3/8" Max, 1-5/8" Max, 1-3/4" Max 1 -- Pair of Jaw Pins with Ball Spring 3 -- Pairs of Capped Bolts Spread: 3" to 5" Reach: 1" to 2-1/4" Housed in a blow-molded plastic storage case. No. 4534 -- Multipurpose bearing and pulley puller set. Wt., 8 lbs., 2 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 4534 Bearing & Pulley Puller Set - OTC4534 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 4534 Bearing & Pulley Puller Set
OTC4534
OTC 4534 Bearing & Pulley Puller Set OTC4534
OTC 4534 Bearing & Pulley Puller Set For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers. Set includes drop-forged components, which can be used in a variety of combinations. Contents of Set: 2 -- Forcing Screws (live center): 3/4"-16 x 6-11/16" & 3/4"-16 x 5" 2 -- Cross-bar Yokes: 3 pin-hole @ 3-1/4" to 5-1/2", 2 pin-hole @ 2-3/8" to 3-3/8" 2 -- Clamp Bolts 3 -- Pairs of Puller Jaws: 1-3/8" Max, 1-5/8" Max, 1-3/4" Max 1 -- Pair of Jaw Pins with Ball Spring 3 -- Pairs of Capped Bolts Spread: 3" to 5" Reach: 1" to 2-1/4" Housed in a blow-molded plastic storage case. No. 4534 -- Multipurpose bearing and pulley puller set. Wt., 8 lbs., 2 oz.

OTC 4534 Bearing & Pulley Puller Set

  • For a wide range of pulling jobs, including: bearings, alteranators, generators, power steering and crankshaf pulleys, timing gears, and harmonic balancers.
  • Set includes drop-forged components, which can be used in a variety of combinations.

Contents of Set:

  • 2 -- Forcing Screws (live center): 3/4"-16 x 6-11/16" & 3/4"-16 x 5"
  • 2 -- Cross-bar Yokes: 3 pin-hole @ 3-1/4" to 5-1/2", 2 pin-hole @ 2-3/8" to 3-3/8"
  • 2 -- Clamp Bolts
  • 3 -- Pairs of Puller Jaws: 1-3/8" Max, 1-5/8" Max, 1-3/4" Max
  • 1 -- Pair of Jaw Pins with Ball Spring
  • 3 -- Pairs of Capped Bolts

Spread: 3" to 5"

Reach: 1" to 2-1/4"

Housed in a blow-molded plastic storage case.

No. 4534 -- Multipurpose bearing and pulley puller set. Wt., 8 lbs., 2 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC4534
Product Name OTC 4534 Bearing & Pulley Puller Set
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9113 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Plastic Cam Levers Adjustable External Thread - 40254 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details