Mile-X Equipment, Inc. OTC 1113 34" Push-Puller Extra Legs OTC1113

Description
OTC 1113 34" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 1076 Push-Puller (Reach equals leg length) Note: 1¼"–12 threades on both leg ends Specifications: Leg Length: 34" Weight: 47 lbs
Description
OTC 1113 34" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 1076 Push-Puller (Reach equals leg length) Note: 1¼"–12 threades on both leg ends Specifications: Leg Length: 34" Weight: 47 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1113 34
Coldwater, OH, USA
OTC 1113 34" Push-Puller Extra Legs
OTC1113
OTC 1113 34" Push-Puller Extra Legs OTC1113
OTC 1113 34" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 1076 Push-Puller (Reach equals leg length) Note: 1¼"–12 threades on both leg ends Specifications: Leg Length: 34" Weight: 47 lbs

OTC 1113 34" Push-Puller Extra Legs

*** Actual Product May Differ From Image Shown ***

Add some length to your bearing splitter with a set of OTC legs.
OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths.

Extra Legs (pair) for No. 1076 Push-Puller (Reach equals leg length) Note: 1¼"–12 threades on both leg ends

Specifications:

  • Leg Length: 34"
  • Weight: 47 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1113
Product Name OTC 1113 34" Push-Puller Extra Legs
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Ergonomic Style Steel Handles - 22059 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M16
View Details