OTC 1023 2 Ton 2/3 Jaw Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.
Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity
Specifications: Capacity: 2 Tons Maximum Reach: 3¼" Maximum Spread: 4¾" Screw Size: 3/8"–24 x 4-7/8" Jaw Thickness Upper: 3/16" Jaw Thickness Lower: 1/8" Jaw Width Upper: ¼" Jaw Width Lower: ½"
OTC 1023 2 Ton 2/3 Jaw Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.
Features:
- Forged From Quality Steel
- Heat Treated
- Subjected to Rigorous Tests Which Exceed Their Rated Capacity
Specifications:
- Capacity: 2 Tons
- Maximum Reach: 3¼"
- Maximum Spread: 4¾"
- Screw Size: 3/8"–24 x 4-7/8"
- Jaw Thickness Upper: 3/16"
- Jaw Thickness Lower: 1/8"
- Jaw Width Upper: ¼"
- Jaw Width Lower: ½"