Mile-X Equipment, Inc. OTC 1040 13 Ton Grip-O-Matic Puller OTC1040

Description
OTC 1040 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 13 Tons Long 2 Jaw Maximum Reach: 15¼" Maximum Spread: 15½" Screw Size: 13/16"–16 x 12" Jaw Thickness: 9/16" Jaw Width: 1"
Description
OTC 1040 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 13 Tons Long 2 Jaw Maximum Reach: 15¼" Maximum Spread: 15½" Screw Size: 13/16"–16 x 12" Jaw Thickness: 9/16" Jaw Width: 1"

Suppliers

Company
Product
Description
Supplier Links
OTC 1040 13 Ton Grip-O-Matic Puller - OTC1040 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1040 13 Ton Grip-O-Matic Puller
OTC1040
OTC 1040 13 Ton Grip-O-Matic Puller OTC1040
OTC 1040 13 Ton 2 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 13 Tons Long 2 Jaw Maximum Reach: 15¼" Maximum Spread: 15½" Screw Size: 13/16"–16 x 12" Jaw Thickness: 9/16" Jaw Width: 1"

OTC 1040 13 Ton 2 Jaw Puller

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.

Features:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected to Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 13 Tons
  • Long 2 Jaw
  • Maximum Reach: 15¼"
  • Maximum Spread: 15½"
  • Screw Size: 13/16"–16 x 12"
  • Jaw Thickness: 9/16"
  • Jaw Width: 1"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1040
Product Name OTC 1040 13 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845369 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.7087 inches (18 mm)
View Details
Drawer Handles & Cabinet Handles - 2565581 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 0.9843 inches (25 mm)
View Details
2 suppliers