Mile-X Equipment, Inc. OTC 1021 1 Ton Grip-O-Matic Puller OTC1021

Description
OTC 1021 1 Ton 3 Jaw Puller These pullers enable you to remove and install parts for fast, effective repairs. Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 1 Ton Maximum Reach: 2-1/8" Maximum Spread: 3¼" Screw Size: 5/16" - 24 x 3-7/8" Jaw Thickness: 9/64" Jaw Width: ¼"
Description
OTC 1021 1 Ton 3 Jaw Puller These pullers enable you to remove and install parts for fast, effective repairs. Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 1 Ton Maximum Reach: 2-1/8" Maximum Spread: 3¼" Screw Size: 5/16" - 24 x 3-7/8" Jaw Thickness: 9/64" Jaw Width: ¼"

Suppliers

Company
Product
Description
Supplier Links
OTC 1021 1 Ton Grip-O-Matic Puller - OTC1021 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1021 1 Ton Grip-O-Matic Puller
OTC1021
OTC 1021 1 Ton Grip-O-Matic Puller OTC1021
OTC 1021 1 Ton 3 Jaw Puller These pullers enable you to remove and install parts for fast, effective repairs. Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 1 Ton Maximum Reach: 2-1/8" Maximum Spread: 3¼" Screw Size: 5/16" - 24 x 3-7/8" Jaw Thickness: 9/64" Jaw Width: ¼"

OTC 1021 1 Ton 3 Jaw Puller

These pullers enable you to remove and install parts for fast, effective repairs.

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected To Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 1 Ton
  • Maximum Reach: 2-1/8"
  • Maximum Spread: 3¼"
  • Screw Size: 5/16" - 24 x 3-7/8"
  • Jaw Thickness: 9/64"
  • Jaw Width: ¼"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1021
Product Name OTC 1021 1 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2670774 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.77 inches (45 mm)
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC33.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Handles - 164-1427C5BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details