Mile-X Equipment, Inc. OTC 1074 30 Ton Hydraulic Grip-O-Matic Puller OTC1074

Description
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: N/A Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: N/A
Description
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: N/A Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: N/A

Suppliers

Company
Product
Description
Supplier Links
OTC 1074 30 Ton Hydraulic Grip-O-Matic Puller - OTC1074 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1074 30 Ton Hydraulic Grip-O-Matic Puller
OTC1074
OTC 1074 30 Ton Hydraulic Grip-O-Matic Puller OTC1074
Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 30 Ton 3 Jaw Maximum Reach: 19-7/16" Maximum Spread: 34" Ram Capacity/Number: N/A Jaw Thickness: 1-1/8" Jaw Width: 1-5/8" Screw Size/Crank No: N/A

Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED.

Specifications:

  • Capacity: 30 Ton
  • 3 Jaw
  • Maximum Reach: 19-7/16"
  • Maximum Spread: 34"
  • Ram Capacity/Number: N/A
  • Jaw Thickness: 1-1/8"
  • Jaw Width: 1-5/8"
  • Screw Size/Crank No: N/A
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1074
Product Name OTC 1074 30 Ton Hydraulic Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Adjustable Safety Handle - ESAL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Metal Adjustable Handles with Stud - 40524 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details