OTC 1039 13 Ton 2 Jaw Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity
Specifications:
Capacity: 13-ton 2-jaw Maximum Reach: 11" Maximum Spread: 12" Screw Size: 13/16"–16 x 12" Jaw Thickness: 9/16" Jaw Width: 1"
OTC 1039 13 Ton 2 Jaw Puller
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs
Features:
- Forged From Quality Steel
- Heat Treated
- Subjected to Rigorous Tests Which Exceed Their Rated Capacity
Specifications:
- Capacity: 13-ton
- 2-jaw
- Maximum Reach: 11"
- Maximum Spread: 12"
- Screw Size: 13/16"–16 x 12"
- Jaw Thickness: 9/16"
- Jaw Width: 1"