Mile-X Equipment, Inc. OTC 1065 17-1/2 Ton Grip-O-Matic Puller OTC1065

Description
OTC 1065 17½ Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 2 Jaw Maximum Reach: 11½" Maximum Spread: 16" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1-8 x 20" / No 24814 Weight: 40 lbs
Description
OTC 1065 17½ Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 2 Jaw Maximum Reach: 11½" Maximum Spread: 16" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1-8 x 20" / No 24814 Weight: 40 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1065 17-1/2 Ton Grip-O-Matic Puller - OTC1065 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1065 17-1/2 Ton Grip-O-Matic Puller
OTC1065
OTC 1065 17-1/2 Ton Grip-O-Matic Puller OTC1065
OTC 1065 17½ Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 2 Jaw Maximum Reach: 11½" Maximum Spread: 16" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1-8 x 20" / No 24814 Weight: 40 lbs

OTC 1065 17½ Ton Grip-O-Matic Puller

Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED.

Specifications:

  • Capacity: 17½ Ton
  • 2 Jaw
  • Maximum Reach: 11½"
  • Maximum Spread: 16"
  • Ram Capacity/Number: 17½ Ton / No 4120
  • Jaw Thickness: 13/16"
  • Jaw Width: 1-9/32"
  • Screw Size/Crank No: 1-8 x 20" / No 24814
  • Weight: 40 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1065
Product Name OTC 1065 17-1/2 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 9100 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Plastic Cam Levers External Thread - 40218 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details