Mile-X Equipment, Inc. OTC 1025 5 Ton Grip-O-Matic Puller OTC1025

Description
OTC 1025 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 5 Tons Long 2 Jaw (Reversible Jaws) Maximum Reach: 5½" Maximum Spread: 6" Screw Size: 9/16" – 20 x 6-15/16" Jaw Thickness Upper: 15/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"
Description
OTC 1025 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 5 Tons Long 2 Jaw (Reversible Jaws) Maximum Reach: 5½" Maximum Spread: 6" Screw Size: 9/16" – 20 x 6-15/16" Jaw Thickness Upper: 15/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

Suppliers

Company
Product
Description
Supplier Links
OTC 1025 5 Ton Grip-O-Matic Puller - OTC1025 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1025 5 Ton Grip-O-Matic Puller
OTC1025
OTC 1025 5 Ton Grip-O-Matic Puller OTC1025
OTC 1025 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 5 Tons Long 2 Jaw (Reversible Jaws) Maximum Reach: 5½" Maximum Spread: 6" Screw Size: 9/16" – 20 x 6-15/16" Jaw Thickness Upper: 15/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

OTC 1025 5 Ton 2 Jaw Puller

Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected To Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 5 Tons
  • Long 2 Jaw (Reversible Jaws)
  • Maximum Reach: 5½"
  • Maximum Spread: 6"
  • Screw Size: 9/16" – 20 x 6-15/16"
  • Jaw Thickness Upper: 15/16"
  • Jaw Thickness Lower: ¼"
  • Jaw Width Upper: 3/8"
  • Jaw Width Lower: ¾"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1025
Product Name OTC 1025 5 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21965 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Stainless Steel Equipment Handle - SRH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Screw & Washer (SUS304)
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details