Mile-X Equipment, Inc. OTC 1108 30" Push-Puller Extra Legs OTC1108

Description
OTC 1108 30" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 938 Push-Puller (Reach equals leg length plus 2" with leg end caps) Specifications: Leg Length: 30" Weight: 11½ lbs
Description
OTC 1108 30" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 938 Push-Puller (Reach equals leg length plus 2" with leg end caps) Specifications: Leg Length: 30" Weight: 11½ lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1108 30
Coldwater, OH, USA
OTC 1108 30" Push-Puller Extra Legs
OTC1108
OTC 1108 30" Push-Puller Extra Legs OTC1108
OTC 1108 30" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 938 Push-Puller (Reach equals leg length plus 2" with leg end caps) Specifications: Leg Length: 30" Weight: 11½ lbs

OTC 1108 30" Push-Puller Extra Legs

*** Actual Product May Differ From Image Shown ***

Add some length to your bearing splitter with a set of OTC legs.
OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths.

Extra Legs (pair) for No. 938 Push-Puller (Reach equals leg length plus 2" with leg end caps)

Specifications:

  • Leg Length: 30"
  • Weight: 11½ lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1108
Product Name OTC 1108 30" Push-Puller Extra Legs
Unlock Full Specs
to access all available technical data

Similar Products

4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Handles - HMEHLNL-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Drawer Handles & Cabinet Handles - 2845364 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Glass Filled Nylon
Height 1.65 inches (42 mm)
View Details