Mile-X Equipment, Inc. OTC 1076 50 Ton Hydraulic Push Puller OTC1076

Description
OTC 1076 50 Ton Hydraulic Push Puller *** Actual Product May Differ From Image Shown *** Can be used with Nos. 1128 and 1129 bearing pulling attachments. Ends of legs are threaded 1¼" – 12. Usable reach: 13-3/8". Specifications: Maximum Reach: 24" Maximum Spread: 8½" – 20½" Screw Size: 1-5/8" – 5½ x 30-3/8" Notes: Puller Only Weight: 106 lbs.
Description
OTC 1076 50 Ton Hydraulic Push Puller *** Actual Product May Differ From Image Shown *** Can be used with Nos. 1128 and 1129 bearing pulling attachments. Ends of legs are threaded 1¼" – 12. Usable reach: 13-3/8". Specifications: Maximum Reach: 24" Maximum Spread: 8½" – 20½" Screw Size: 1-5/8" – 5½ x 30-3/8" Notes: Puller Only Weight: 106 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1076 50 Ton Hydraulic Push Puller - OTC1076 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1076 50 Ton Hydraulic Push Puller
OTC1076
OTC 1076 50 Ton Hydraulic Push Puller OTC1076
OTC 1076 50 Ton Hydraulic Push Puller *** Actual Product May Differ From Image Shown *** Can be used with Nos. 1128 and 1129 bearing pulling attachments. Ends of legs are threaded 1¼" – 12. Usable reach: 13-3/8". Specifications: Maximum Reach: 24" Maximum Spread: 8½" – 20½" Screw Size: 1-5/8" – 5½ x 30-3/8" Notes: Puller Only Weight: 106 lbs.

OTC 1076 50 Ton Hydraulic Push Puller

*** Actual Product May Differ From Image Shown ***

Can be used with Nos. 1128 and 1129 bearing pulling attachments. Ends of legs are threaded 1¼" – 12. Usable reach: 13-3/8".

Specifications:

  • Maximum Reach: 24"
  • Maximum Spread: 8½" – 20½"
  • Screw Size: 1-5/8" – 5½ x 30-3/8"
  • Notes: Puller Only
  • Weight: 106 lbs.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1076
Product Name OTC 1076 50 Ton Hydraulic Push Puller
Unlock Full Specs
to access all available technical data

Similar Products

4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Aluminum Instrumentation Handle - 7175 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers