Mile-X Equipment, Inc. OTC 1177 Reversible Jaw Slide Hammer Puller OTC1177

Description
OTC 1177 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 5 lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" No. 1177 – Same as 1176, except has a 5 lb. hammer. Wt., 10 lbs., 8 oz.
Description
OTC 1177 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 5 lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" No. 1177 – Same as 1176, except has a 5 lb. hammer. Wt., 10 lbs., 8 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1177 Reversible Jaw Slide Hammer Puller - OTC1177 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1177 Reversible Jaw Slide Hammer Puller
OTC1177
OTC 1177 Reversible Jaw Slide Hammer Puller OTC1177
OTC 1177 Reversible-Jaw Slide Hammer Puller Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently. Specifications: 5 lb. hammer 27" long 2-Jaw Spread Inside Minimum: 1¼" Inside Maximum: 3½" Outside Minimum: 1" Outside Maximum: 4½" 3-Jaw Spread Inside Minimum: 1½" Inside Maximum: 4¼" Outside Minimum: 1½" Outside Maximum: 4½" No. 1177 – Same as 1176, except has a 5 lb. hammer. Wt., 10 lbs., 8 oz.

OTC 1177 Reversible-Jaw Slide Hammer Puller

Extremely versatile puller, which will accomplish many pulling jobs involving gears, bearings, outer races, grease retainers, oil seals, etc. Either two or three puller jaws may be used to handle "inside" pulling jobs such as bearing cups and outer races, as well as regular "outside" pulling jobs. The basic slide hammer unit can be removed and used independently.

Specifications:

  • 5 lb. hammer
  • 27" long
  • 2-Jaw Spread
    • Inside Minimum: 1¼"
    • Inside Maximum: 3½"
    • Outside Minimum: 1"
    • Outside Maximum: 4½"
  • 3-Jaw Spread
    • Inside Minimum: 1½"
    • Inside Maximum: 4¼"
    • Outside Minimum: 1½"
    • Outside Maximum: 4½"

No. 1177 – Same as 1176, except has a 5 lb. hammer. Wt., 10 lbs., 8 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1177
Product Name OTC 1177 Reversible Jaw Slide Hammer Puller
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1278-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing MBGAC - MBGAC - MBGAC311 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Drawer Handles & Cabinet Handles - 2845592 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Thermoplastic
Height 0.7087 inches (18 mm)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details