Mile-X Equipment, Inc. OTC 1049 25 Ton Grip-O-Matic Puller OTC1049

Description
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Ton Long 3 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"
Description
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Ton Long 3 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"

Suppliers

Company
Product
Description
Supplier Links
OTC 1049 25 Ton Grip-O-Matic Puller - OTC1049 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1049 25 Ton Grip-O-Matic Puller
OTC1049
OTC 1049 25 Ton Grip-O-Matic Puller OTC1049
Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Ton Long 3 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected to Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 25 Ton
  • Long 3 Jaw
  • Maximum Reach: 15½"
  • Maximum Spread: 18"
  • Screw Size: 1¼"–12 x 15-15/16"
  • Jaw Thickness: 1-1/16"
  • Jaw Width: 1½"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1049
Product Name OTC 1049 25 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Finger Handle - AFG - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black / Orange / Gray / Red / White Matte, Chrome Plated
Handle Material Plastic
View Details
NBG Assembly housing - NBG - NBG311 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details