Mile-X Equipment, Inc. OTC 1110 18" Push-Puller Extra Legs OTC1110

Description
OTC 1110 18" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 18" Weight: 15 lbs
Description
OTC 1110 18" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 18" Weight: 15 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1110 18
Coldwater, OH, USA
OTC 1110 18" Push-Puller Extra Legs
OTC1110
OTC 1110 18" Push-Puller Extra Legs OTC1110
OTC 1110 18" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps) Specifications: Leg Length: 18" Weight: 15 lbs

OTC 1110 18" Push-Puller Extra Legs

*** Actual Product May Differ From Image Shown ***

Add some length to your bearing splitter with a set of OTC legs.
OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths.

Extra Legs (pair) for No. 939 Push-Puller (Reach equals leg length plus 2-5/8" with leg end caps)

Specifications:

  • Leg Length: 18"
  • Weight: 15 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1110
Product Name OTC 1110 18" Push-Puller Extra Legs
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 237851 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Aluminium
Height 1.34 inches (34 mm)
View Details
BAR HANDLE EXT - DSI-3310-30-25E - DSI-3310-30-25E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC55.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details