Mile-X Equipment, Inc. OTC 7310A Pitman Arm Puller OTC7310A

Description
OTC 7310A Pitman Arm Puller This puller is designed for the toughest Pitman arm jobs. They're adjustable and have rugged forged jaws shaped to fit the job. Two clamp bolts lock the jaws on the Pitman arm, ensuring a solid grip. Includes an adapter for added versatility. Both pullers cover a variety of pulling jobs. -For medium- and heavy-duty trucks. Max jaw spread: 2-1/4".
Description
OTC 7310A Pitman Arm Puller This puller is designed for the toughest Pitman arm jobs. They're adjustable and have rugged forged jaws shaped to fit the job. Two clamp bolts lock the jaws on the Pitman arm, ensuring a solid grip. Includes an adapter for added versatility. Both pullers cover a variety of pulling jobs. -For medium- and heavy-duty trucks. Max jaw spread: 2-1/4".

Suppliers

Company
Product
Description
Supplier Links
OTC 7310A Pitman Arm Puller - OTC7310A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 7310A Pitman Arm Puller
OTC7310A
OTC 7310A Pitman Arm Puller OTC7310A
OTC 7310A Pitman Arm Puller This puller is designed for the toughest Pitman arm jobs. They're adjustable and have rugged forged jaws shaped to fit the job. Two clamp bolts lock the jaws on the Pitman arm, ensuring a solid grip. Includes an adapter for added versatility. Both pullers cover a variety of pulling jobs. -For medium- and heavy-duty trucks. Max jaw spread: 2-1/4".

OTC 7310A Pitman Arm Puller

This puller is designed for the toughest Pitman arm jobs. They're adjustable and have rugged forged jaws shaped to fit the job. Two clamp bolts lock the jaws on the Pitman arm, ensuring a solid grip. Includes an adapter for added versatility. Both pullers cover a variety of pulling jobs.

-For medium- and heavy-duty trucks. Max jaw spread: 2-1/4".

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC7310A
Product Name OTC 7310A Pitman Arm Puller
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2769643 - RS Components, Ltd.
Specs
Colors / Finishes Available Red
Material Description Aluminium
View Details
Metal One-Piece Pull Handles - SUG-44 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC466 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details