4002 Single stage hydraulic hand pump assembly 4121 30 ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler with dust cap Pullers 1070 30 ton hydraulic Push-Puller with 18" legs 1074 30 ton 3-jaw hydraulic puller Accessories 1111 28" legs for No 1070 1127 Bearing cup pulling attachment 1166 Bearing cup pulling attachment 27198 Speed crank 28229 Ram cap 34510 Pushing adapter 34758 Adjusting screw 41226 2 way head for No 1074 8036 Female thread adapter 1"–14 x 1"–14 (2)
No 1689 – 30 ton capacity hydraulic puller set. Wt., 330 lbs
- 4002 Single stage hydraulic hand pump assembly
- 4121 30 ton ram with threaded insert
- 24815 Tee adapter
- 9650 Pressure gauge
- 9767 Hydraulic hose – 6 foot
- 9798 Hose half coupler with dust cap
- Pullers
- 1070 30 ton hydraulic Push-Puller with 18" legs
- 1074 30 ton 3-jaw hydraulic puller
- Accessories
- 1111 28" legs for No 1070
- 1127 Bearing cup pulling attachment
- 1166 Bearing cup pulling attachment
- 27198 Speed crank
- 28229 Ram cap
- 34510 Pushing adapter
- 34758 Adjusting screw
- 41226 2 way head for No 1074
- 8036 Female thread adapter 1"–14 x 1"–14 (2)
No 1689 – 30 ton capacity hydraulic puller set. Wt., 330 lbs