Mile-X Equipment, Inc. Tiger Tool 11001 Axle Shaft Puller TIG11001

Description
Tiger Tool 11001 Axle Shaft Puller Any mechanic will tell you that the removal of drive-axles is usually difficult, time consuming, and often dangerous. Features: Works on all medium to heavy-duty Eaton and Rockwell drive axles Has a base that bolts onto two studs while straddling an additional two, for solid, positive locating Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange Fully adjustable pulling arms and stud adapters that are quick and easy to install (less than one minute) Large drive-pin head extending well beyond the wheel, providing an easy target Eliminates damage to axle studs Includes the two most common 5/8" x 18 adapters Shipping Weight: 18 lbs Optional Adapters: 11010 - Two 1/2" x 20 Adapters 11015 - Two 9/16" x 18 Adapters 11020 - Two 3/4" x 16 Adapters 11025 - Two 1/2" x 13 Adapters 11030 - Two 5/8" x 11 Adapters 11035 - Two 5/8" x 18 Adapters (Included with 11001)
Description
Tiger Tool 11001 Axle Shaft Puller Any mechanic will tell you that the removal of drive-axles is usually difficult, time consuming, and often dangerous. Features: Works on all medium to heavy-duty Eaton and Rockwell drive axles Has a base that bolts onto two studs while straddling an additional two, for solid, positive locating Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange Fully adjustable pulling arms and stud adapters that are quick and easy to install (less than one minute) Large drive-pin head extending well beyond the wheel, providing an easy target Eliminates damage to axle studs Includes the two most common 5/8" x 18 adapters Shipping Weight: 18 lbs Optional Adapters: 11010 - Two 1/2" x 20 Adapters 11015 - Two 9/16" x 18 Adapters 11020 - Two 3/4" x 16 Adapters 11025 - Two 1/2" x 13 Adapters 11030 - Two 5/8" x 11 Adapters 11035 - Two 5/8" x 18 Adapters (Included with 11001)

Suppliers

Company
Product
Description
Supplier Links
Tiger Tool 11001 Axle Shaft Puller - TIG11001 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Tiger Tool 11001 Axle Shaft Puller
TIG11001
Tiger Tool 11001 Axle Shaft Puller TIG11001
Tiger Tool 11001 Axle Shaft Puller Any mechanic will tell you that the removal of drive-axles is usually difficult, time consuming, and often dangerous. Features: Works on all medium to heavy-duty Eaton and Rockwell drive axles Has a base that bolts onto two studs while straddling an additional two, for solid, positive locating Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange Fully adjustable pulling arms and stud adapters that are quick and easy to install (less than one minute) Large drive-pin head extending well beyond the wheel, providing an easy target Eliminates damage to axle studs Includes the two most common 5/8" x 18 adapters Shipping Weight: 18 lbs Optional Adapters: 11010 - Two 1/2" x 20 Adapters 11015 - Two 9/16" x 18 Adapters 11020 - Two 3/4" x 16 Adapters 11025 - Two 1/2" x 13 Adapters 11030 - Two 5/8" x 11 Adapters 11035 - Two 5/8" x 18 Adapters (Included with 11001)

Tiger Tool 11001 Axle Shaft Puller

Any mechanic will tell you that the removal of drive-axles is usually difficult, time consuming, and often dangerous.

Features:

  • Works on all medium to heavy-duty Eaton and Rockwell drive axles
  • Has a base that bolts onto two studs while straddling an additional two, for solid, positive locating
  • Spring loaded 4140 heat-treated drive-pin, case hardened and designed to maintain direct contact with the center of the axle flange
  • Fully adjustable pulling arms and stud adapters that are quick and easy to install (less than one minute)
  • Large drive-pin head extending well beyond the wheel, providing an easy target
  • Eliminates damage to axle studs
  • Includes the two most common 5/8" x 18 adapters
  • Shipping Weight: 18 lbs

Optional Adapters:

  • 11010 - Two 1/2" x 20 Adapters
  • 11015 - Two 9/16" x 18 Adapters
  • 11020 - Two 3/4" x 16 Adapters
  • 11025 - Two 1/2" x 13 Adapters
  • 11030 - Two 5/8" x 11 Adapters
  • 11035 - Two 5/8" x 18 Adapters (Included with 11001)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number TIG11001
Product Name Tiger Tool 11001 Axle Shaft Puller
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Broom Handles & Mop Handles - 2769642 - RS Components, Ltd.
Specs
Colors / Finishes Available Green
Material Description Aluminium
View Details
Assembly housing KG - KG - KG411-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
Steel Clamping Levers - 16602 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details