Mile-X Equipment, Inc. OTC 1102 11-3/4" Push-Puller Extra Legs OTC1102

Description
OTC 1102 11¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 927 Push-Puller (Reach equals leg length plus 1½" with leg end caps) Specifications: Leg Length: 11¾" Weight: 2 lbs., 4 oz.
Description
OTC 1102 11¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 927 Push-Puller (Reach equals leg length plus 1½" with leg end caps) Specifications: Leg Length: 11¾" Weight: 2 lbs., 4 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1102 11-3/4
Coldwater, OH, USA
OTC 1102 11-3/4" Push-Puller Extra Legs
OTC1102
OTC 1102 11-3/4" Push-Puller Extra Legs OTC1102
OTC 1102 11¾" Push-Puller Extra Legs *** Actual Product May Differ From Image Shown *** Add some length to your bearing splitter with a set of OTC legs. OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths. Extra Legs (pair) for No. 927 Push-Puller (Reach equals leg length plus 1½" with leg end caps) Specifications: Leg Length: 11¾" Weight: 2 lbs., 4 oz.

OTC 1102 11¾" Push-Puller Extra Legs

*** Actual Product May Differ From Image Shown ***

Add some length to your bearing splitter with a set of OTC legs.
OTC's bearing splitter legs will give you extra length. They are made from durable materials to get the job done and come available in multiple lengths.

Extra Legs (pair) for No. 927 Push-Puller (Reach equals leg length plus 1½" with leg end caps)

Specifications:

  • Leg Length: 11¾"
  • Weight: 2 lbs., 4 oz.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1102
Product Name OTC 1102 11-3/4" Push-Puller Extra Legs
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Round Aluminum Instrumentation Handle - 512 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Assembly housing NBGLC - NBGLC Housing - NBGLC32.1/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details