Mile-X Equipment, Inc. OTC 1027 5 Ton Grip-O-Matic Puller OTC1027

Description
OTC 1027 Mechanical 5 Ton 2/3 Grip-O-Matic Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Made In The U.S.A. Specifications: Capacity: 5 Tons Long 2/3 Jaw (Reversible Jaw) Maximum Reach: 5½" Maximum Spread: 7" Screw Size: 9/16" - 20" x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"
Description
OTC 1027 Mechanical 5 Ton 2/3 Grip-O-Matic Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Made In The U.S.A. Specifications: Capacity: 5 Tons Long 2/3 Jaw (Reversible Jaw) Maximum Reach: 5½" Maximum Spread: 7" Screw Size: 9/16" - 20" x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

Suppliers

Company
Product
Description
Supplier Links
OTC 1027 5 Ton Grip-O-Matic Puller - OTC1027 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1027 5 Ton Grip-O-Matic Puller
OTC1027
OTC 1027 5 Ton Grip-O-Matic Puller OTC1027
OTC 1027 Mechanical 5 Ton 2/3 Grip-O-Matic Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs. Features: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity Made In The U.S.A. Specifications: Capacity: 5 Tons Long 2/3 Jaw (Reversible Jaw) Maximum Reach: 5½" Maximum Spread: 7" Screw Size: 9/16" - 20" x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

OTC 1027 Mechanical 5 Ton 2/3 Grip-O-Matic Jaw Puller

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs.

Features:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected To Rigorous Tests Which Exceed Their Rated Capacity
  • Made In The U.S.A.

Specifications:

  • Capacity: 5 Tons
  • Long 2/3 Jaw (Reversible Jaw)
  • Maximum Reach: 5½"
  • Maximum Spread: 7"
  • Screw Size: 9/16" - 20" x 6-15/16"
  • Jaw Thickness Upper: 5/16"
  • Jaw Thickness Lower: ¼"
  • Jaw Width Upper: 3/8"
  • Jaw Width Lower: ¾"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1027
Product Name OTC 1027 5 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Assembly housing MBGAC - MBGAC - MBGAC422 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details