Mile-X Equipment, Inc. OTC 1043 17-1/2 Ton Grip-O-Matic Puller OTC1043

Description
OTC 1043 17-1/2 Ton 2 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 17½ Tons 2 Jaw Maximum Reach: 14½" Maximum Spread: 14" Screw Size: 1"–14 x 13½" Jaw Thickness: 13/16" Jaw Width: 1 9/32"
Description
OTC 1043 17-1/2 Ton 2 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 17½ Tons 2 Jaw Maximum Reach: 14½" Maximum Spread: 14" Screw Size: 1"–14 x 13½" Jaw Thickness: 13/16" Jaw Width: 1 9/32"

Suppliers

Company
Product
Description
Supplier Links
OTC 1043 17-1/2 Ton Grip-O-Matic Puller - OTC1043 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1043 17-1/2 Ton Grip-O-Matic Puller
OTC1043
OTC 1043 17-1/2 Ton Grip-O-Matic Puller OTC1043
OTC 1043 17-1/2 Ton 2 Jaw Grip-O-Matic Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 17½ Tons 2 Jaw Maximum Reach: 14½" Maximum Spread: 14" Screw Size: 1"–14 x 13½" Jaw Thickness: 13/16" Jaw Width: 1 9/32"

OTC 1043 17-1/2 Ton 2 Jaw Grip-O-Matic Puller

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected to Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 17½ Tons
  • 2 Jaw
  • Maximum Reach: 14½"
  • Maximum Spread: 14"
  • Screw Size: 1"–14 x 13½"
  • Jaw Thickness: 13/16"
  • Jaw Width: 1 9/32"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1043
Product Name OTC 1043 17-1/2 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Handles by ELESA® - 33707 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Handles - HM1336-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Metal One-Piece Pull Handles - SUG-113 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details