Mile-X Equipment, Inc. OTC 1679 17-1/2 Ton Hydraulic Puller Set OTC1679

Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9650 Pressure gauge 9798 Hose half coupler with dust cap 9767 Hydraulic Hose – 6 ft Rams 4120 17½ Ton ram with threaded insert Pullers 1027 5-ton capacity 2/3 jaw puller 1062 17½ ton capacity hydraulic Push-Puller with 16½" legs 1105 22½" legs for No 1062 (pair) 1066 17½ ton 3-jaw Grip-O-Matic puller 41224 17½ ton 2-jaw puller head 1037 Combination 2/3-jaw puller 1041 Combination 2/3-jaw puller Accessories 8005 5/8"–18 F x 3/8"–16 M threaded adapter (2) 8006 5/8"–18 F x ½–20 M threaded adapter (2) 8007 5/8"–18 F x ½"–13 M threaded adapter (2) 8010 5/8"–18 F x 5/8"–11 M threaded adapter (2) 8013 5/8"–18 F x ¾"–16 M threaded adapter (2) 8015 5/8"–18 F x ¾"–10 M threaded adapter (2) 8017 5/8"–18 F x 7/8"–14 M threaded adapter (2) 8018 5/8"–18 F x 7/8"–9 M threaded adapter (2) 8019 5/8"–18 F x 1"–14 M threaded adapter (2) 8020 1"–8 F x 5/8"–18 M threaded adapter (1) 8021 1"–8 F x 1"–14 M threaded adapter (1) 8038 5/8"–18 F x ¾"–16 F threaded adapter (2) 8056 Shaft protector set 8075 Step plate adapter set 679 Pulley pulling attachment 8044 Internal threaded adapter set 1154 Bearing cup pulling attachment 1122 Bearing splitter 1123 Bearing splitter 1130 Bearing splitter
Description
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9650 Pressure gauge 9798 Hose half coupler with dust cap 9767 Hydraulic Hose – 6 ft Rams 4120 17½ Ton ram with threaded insert Pullers 1027 5-ton capacity 2/3 jaw puller 1062 17½ ton capacity hydraulic Push-Puller with 16½" legs 1105 22½" legs for No 1062 (pair) 1066 17½ ton 3-jaw Grip-O-Matic puller 41224 17½ ton 2-jaw puller head 1037 Combination 2/3-jaw puller 1041 Combination 2/3-jaw puller Accessories 8005 5/8"–18 F x 3/8"–16 M threaded adapter (2) 8006 5/8"–18 F x ½–20 M threaded adapter (2) 8007 5/8"–18 F x ½"–13 M threaded adapter (2) 8010 5/8"–18 F x 5/8"–11 M threaded adapter (2) 8013 5/8"–18 F x ¾"–16 M threaded adapter (2) 8015 5/8"–18 F x ¾"–10 M threaded adapter (2) 8017 5/8"–18 F x 7/8"–14 M threaded adapter (2) 8018 5/8"–18 F x 7/8"–9 M threaded adapter (2) 8019 5/8"–18 F x 1"–14 M threaded adapter (2) 8020 1"–8 F x 5/8"–18 M threaded adapter (1) 8021 1"–8 F x 1"–14 M threaded adapter (1) 8038 5/8"–18 F x ¾"–16 F threaded adapter (2) 8056 Shaft protector set 8075 Step plate adapter set 679 Pulley pulling attachment 8044 Internal threaded adapter set 1154 Bearing cup pulling attachment 1122 Bearing splitter 1123 Bearing splitter 1130 Bearing splitter

Suppliers

Company
Product
Description
Supplier Links
OTC 1679 17-1/2 Ton Hydraulic Puller Set - OTC1679 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1679 17-1/2 Ton Hydraulic Puller Set
OTC1679
OTC 1679 17-1/2 Ton Hydraulic Puller Set OTC1679
This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single-stage hydraulic hand pump assembly 9650 Pressure gauge 9798 Hose half coupler with dust cap 9767 Hydraulic Hose – 6 ft Rams 4120 17½ Ton ram with threaded insert Pullers 1027 5-ton capacity 2/3 jaw puller 1062 17½ ton capacity hydraulic Push-Puller with 16½" legs 1105 22½" legs for No 1062 (pair) 1066 17½ ton 3-jaw Grip-O-Matic puller 41224 17½ ton 2-jaw puller head 1037 Combination 2/3-jaw puller 1041 Combination 2/3-jaw puller Accessories 8005 5/8"–18 F x 3/8"–16 M threaded adapter (2) 8006 5/8"–18 F x ½–20 M threaded adapter (2) 8007 5/8"–18 F x ½"–13 M threaded adapter (2) 8010 5/8"–18 F x 5/8"–11 M threaded adapter (2) 8013 5/8"–18 F x ¾"–16 M threaded adapter (2) 8015 5/8"–18 F x ¾"–10 M threaded adapter (2) 8017 5/8"–18 F x 7/8"–14 M threaded adapter (2) 8018 5/8"–18 F x 7/8"–9 M threaded adapter (2) 8019 5/8"–18 F x 1"–14 M threaded adapter (2) 8020 1"–8 F x 5/8"–18 M threaded adapter (1) 8021 1"–8 F x 1"–14 M threaded adapter (1) 8038 5/8"–18 F x ¾"–16 F threaded adapter (2) 8056 Shaft protector set 8075 Step plate adapter set 679 Pulley pulling attachment 8044 Internal threaded adapter set 1154 Bearing cup pulling attachment 1122 Bearing splitter 1123 Bearing splitter 1130 Bearing splitter

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Includes:

  • Hydraulics
    • 4002 Single-stage hydraulic hand pump assembly
    • 9650 Pressure gauge
    • 9798 Hose half coupler with dust cap
    • 9767 Hydraulic Hose – 6 ft
  • Rams
    • 4120 17½ Ton ram with threaded insert
  • Pullers
    • 1027 5-ton capacity 2/3 jaw puller
    • 1062 17½ ton capacity hydraulic Push-Puller with 16½" legs
    • 1105 22½" legs for No 1062 (pair)
    • 1066 17½ ton 3-jaw Grip-O-Matic puller
    • 41224 17½ ton 2-jaw puller head
    • 1037 Combination 2/3-jaw puller
    • 1041 Combination 2/3-jaw puller
  • Accessories
    • 8005 5/8"–18 F x 3/8"–16 M threaded adapter (2)
    • 8006 5/8"–18 F x ½–20 M threaded adapter (2)
    • 8007 5/8"–18 F x ½"–13 M threaded adapter (2)
    • 8010 5/8"–18 F x 5/8"–11 M threaded adapter (2)
    • 8013 5/8"–18 F x ¾"–16 M threaded adapter (2)
    • 8015 5/8"–18 F x ¾"–10 M threaded adapter (2)
    • 8017 5/8"–18 F x 7/8"–14 M threaded adapter (2)
    • 8018 5/8"–18 F x 7/8"–9 M threaded adapter (2)
    • 8019 5/8"–18 F x 1"–14 M threaded adapter (2)
    • 8020 1"–8 F x 5/8"–18 M threaded adapter (1)
    • 8021 1"–8 F x 1"–14 M threaded adapter (1)
    • 8038 5/8"–18 F x ¾"–16 F threaded adapter (2)
    • 8056 Shaft protector set
    • 8075 Step plate adapter set
    • 679 Pulley pulling attachment
    • 8044 Internal threaded adapter set
    • 1154 Bearing cup pulling attachment
    • 1122 Bearing splitter
    • 1123 Bearing splitter
    • 1130 Bearing splitter
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1679
Product Name OTC 1679 17-1/2 Ton Hydraulic Puller Set
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Camlocks - 2585222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details