Mile-X Equipment, Inc. OTC 1067 17-1/2 Ton Grip-O-Matic Puller OTC1067

Description
OTC 1067 17-1/2 Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 3 Jaw Maximum Reach: 11½" Maximum Spread: 20" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1"–8 x 20" / No 24814 Weight: 53 lbs
Description
OTC 1067 17-1/2 Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 3 Jaw Maximum Reach: 11½" Maximum Spread: 20" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1"–8 x 20" / No 24814 Weight: 53 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1067 17-1/2 Ton Grip-O-Matic Puller - OTC1067 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1067 17-1/2 Ton Grip-O-Matic Puller
OTC1067
OTC 1067 17-1/2 Ton Grip-O-Matic Puller OTC1067
OTC 1067 17-1/2 Ton Grip-O-Matic Puller Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED. Specifications: Capacity: 17½ Ton 3 Jaw Maximum Reach: 11½" Maximum Spread: 20" Ram Capacity/Number: 17½ Ton / No 4120 Jaw Thickness: 13/16" Jaw Width: 1-9/32" Screw Size/Crank No: 1"–8 x 20" / No 24814 Weight: 53 lbs

OTC 1067 17-1/2 Ton Grip-O-Matic Puller

Reliable single-acting Power Twin ram is matched with a versatile 2-jaw or 3-jaw puller. Lightweight ram can be used in other applications. You also get an adjusting screw, speed crank, and coupler where applicable. Hydraulic pump is NOT INCLUDED.

Specifications:

  • Capacity: 17½ Ton
  • 3 Jaw
  • Maximum Reach: 11½"
  • Maximum Spread: 20"
  • Ram Capacity/Number: 17½ Ton / No 4120
  • Jaw Thickness: 13/16"
  • Jaw Width: 1-9/32"
  • Screw Size/Crank No: 1"–8 x 20" / No 24814
  • Weight: 53 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1067
Product Name OTC 1067 17-1/2 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 7140 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
3 suppliers
Carrying Handles - 1831629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type FlushPull
Material Description Stainless steel
Height 2.44 inches (62 mm)
View Details