Mile-X Equipment, Inc. OTC 1038 7 Ton Grip-O-Matic Puller OTC1038

Description
OTC 1038 7 Ton 2/3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 7-ton Long 2/3-jaw Maximum Reach: 8¾" Maximum Spread: 11" Screw Size: 11/16"–18 x 9" Jaw Thickness: 11/32" Jaw Width: 1"
Description
OTC 1038 7 Ton 2/3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 7-ton Long 2/3-jaw Maximum Reach: 8¾" Maximum Spread: 11" Screw Size: 11/16"–18 x 9" Jaw Thickness: 11/32" Jaw Width: 1"

Suppliers

Company
Product
Description
Supplier Links
OTC 1038 7 Ton Grip-O-Matic Puller - OTC1038 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1038 7 Ton Grip-O-Matic Puller
OTC1038
OTC 1038 7 Ton Grip-O-Matic Puller OTC1038
OTC 1038 7 Ton 2/3 Jaw Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 7-ton Long 2/3-jaw Maximum Reach: 8¾" Maximum Spread: 11" Screw Size: 11/16"–18 x 9" Jaw Thickness: 11/32" Jaw Width: 1"

OTC 1038 7 Ton 2/3 Jaw Puller

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected to Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 7-ton
  • Long 2/3-jaw
  • Maximum Reach: 8¾"
  • Maximum Spread: 11"
  • Screw Size: 11/16"–18 x 9"
  • Jaw Thickness: 11/32"
  • Jaw Width: 1"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1038
Product Name OTC 1038 7 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 1812591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Swing
Colors / Finishes Available Black RAL 7011
Features Key Lock
View Details
RECESSED PULL - AT-100-I - AT-100-I - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
NBG Assembly housing - NBG - NBG665/65.55 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details