Mile-X Equipment, Inc. OTC 1024 5 Ton Grip-O-Matic Puller OTC1024

Description
OTC 1024 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity. Specifications: Capacity: 5 Ton Maximum Reach: 3¼" Maximum Spread: 6" Screw Size: 9/16"–20 x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"
Description
OTC 1024 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity. Specifications: Capacity: 5 Ton Maximum Reach: 3¼" Maximum Spread: 6" Screw Size: 9/16"–20 x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

Suppliers

Company
Product
Description
Supplier Links
OTC 1024 5 Ton Grip-O-Matic Puller - OTC1024 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1024 5 Ton Grip-O-Matic Puller
OTC1024
OTC 1024 5 Ton Grip-O-Matic Puller OTC1024
OTC 1024 5 Ton 2 Jaw Puller Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected To Rigorous Tests Which Exceed Their Rated Capacity. Specifications: Capacity: 5 Ton Maximum Reach: 3¼" Maximum Spread: 6" Screw Size: 9/16"–20 x 6-15/16" Jaw Thickness Upper: 5/16" Jaw Thickness Lower: ¼" Jaw Width Upper: 3/8" Jaw Width Lower: ¾"

OTC 1024 5 Ton 2 Jaw Puller

Mechanical Grip-O-Matic® Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected To Rigorous Tests Which Exceed Their Rated Capacity.

Specifications:

  • Capacity: 5 Ton
  • Maximum Reach: 3¼"
  • Maximum Spread: 6"
  • Screw Size: 9/16"–20 x 6-15/16"
  • Jaw Thickness Upper: 5/16"
  • Jaw Thickness Lower: ¼"
  • Jaw Width Upper: 3/8"
  • Jaw Width Lower: ¾"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1024
Product Name OTC 1024 5 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1277-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Drawer Handles & Cabinet Handles - 2670768 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.57 inches (40 mm)
View Details
STAINLESS EDGE PULL MIRROR - SN-200/M - SN-200/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details