Mile-X Equipment, Inc. OTC 1047 25 Ton Grip-O-Matic Puller OTC1047

Description
OTC 1047 25 Ton 2 Jaw Mechanical Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Tons 2 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"
Description
OTC 1047 25 Ton 2 Jaw Mechanical Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Tons 2 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"

Suppliers

Company
Product
Description
Supplier Links
OTC 1047 25 Ton Grip-O-Matic Puller - OTC1047 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1047 25 Ton Grip-O-Matic Puller
OTC1047
OTC 1047 25 Ton Grip-O-Matic Puller OTC1047
OTC 1047 25 Ton 2 Jaw Mechanical Puller Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs Features and Benefits: Forged From Quality Steel Heat Treated Subjected to Rigorous Tests Which Exceed Their Rated Capacity Specifications: Capacity: 25 Tons 2 Jaw Maximum Reach: 15½" Maximum Spread: 18" Screw Size: 1¼"–12 x 15-15/16" Jaw Thickness: 1-1/16" Jaw Width: 1½"

OTC 1047 25 Ton 2 Jaw Mechanical Puller

Mechanical Grip-O-Matic Puller Remove and install parts for fast, effective repairs

Features and Benefits:

  • Forged From Quality Steel
  • Heat Treated
  • Subjected to Rigorous Tests Which Exceed Their Rated Capacity

Specifications:

  • Capacity: 25 Tons
  • 2 Jaw
  • Maximum Reach: 15½"
  • Maximum Spread: 18"
  • Screw Size: 1¼"–12 x 15-15/16"
  • Jaw Thickness: 1-1/16"
  • Jaw Width: 1½"
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Handles and Pulls (industrial)
Product Number OTC1047
Product Name OTC 1047 25 Ton Grip-O-Matic Puller
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 237637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Colors / Finishes Available Silver
Material Description Steel
View Details
Aluminum Balanced Crank Handles - 11304 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Grey Enamel
Handle Material Metal
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details