Infineon Technologies AG Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| Applications ADAS & autonomous driving Automotive head unit Automotive instrument cluster Chassis control & safety Human machine interface Designers who used this product also designed with S25FL256LDPBHB023 | Quad SPI... | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS10DHI020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS10FAI013 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11DHV020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11FHB020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11TFA010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // High-performance page mode // S29GL01GS11TFB010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J55BFIR22 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J55TFIR23 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BAI020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFI013 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70BFM020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFA010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFI020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL008J70TFN020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55FFAR20 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55TFIR10 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J55TFIR20 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BAI010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BAI023 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFA010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFA013 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFI013 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFI020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70BFN010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FAN020 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FFI010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70FFI012 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFA010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFI023 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFM010 | |
| Home // Products // Memories // NOR flash // Parallel NOR flash // Standard interface parallel flash // S29AL016J70TFN023 | |
| Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KL0642GABHI030 | |
| Home // Products // Memories // PSRAM (Pseudostatic RAM) // S27KS0642GABHV023 | |
| Infineon's SEMPER™ NOR Flash Memory, S28HS01GTGZBHV033, comes with a high density of 1 Gbits. This Octal interface device operates with a bandwidth of 400 MByte/s and voltage of 1.8V. It's... | |
| Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance | |
| Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used... | |
| Summary of Features xSPI (Octal) Automotive AEC-Q100 qualified ISO 26262-compliant Integrated critical safety features Error correction code 10+ years product availability 25 years of data retention SafeBoot and diagnostics | |
| The S28HL01GTFPBHM033 is a member of the SEMPER™ NOR Flash Memory family, designed exclusively by Infineon for automotive applications. This powerful device comes with a 1 Gbit density and operates... | |
| The S28HL512TFPBHB010 is an ISO 26262-compliant, Automotive-qualified SEMPER™ NOR Flash Memory product from the HL-T family. It has a density of 512 Mbit, and features Infineon's 45-nm MIRRORBIT™ technology, providing... | |
| The S28HS01GTGZBHA030 is an automotive-grade SEMPER™ NOR Flash Memory from Infineon. It boasts a density of 1 Gbit with an octal interface bandwidth of 400 MByte/s, operating at a voltage... | |
| The S28HS01GTGZBHB033 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This 1 Gbit automotive-qualified memory solution features an operative voltage of 1.8V and a high octal interface bandwidth... | |
| The S28HS01GTGZBHI030 is a high-performance SEMPER™ NOR Flash Memory by Infineon, with a density of 1 Gbit. It features a fast Octal interface, achieving interface bandwidths of up to 400... | |
| The S28HS01GTGZBHI033 from the SEMPER™ NOR Flash Memory family is a 1.8V, 1 Gbit memory unit with Octal interface. It features an impressive Interface Bandwidth of 400 MByte/s and a... | |
| The S28HS02GTFPBHM053 is an advanced SEMPER™ NOR Flash Memory from Infineon, belonging to the HS-T Family. It is quality assured with an Automotive qualification and has a significant density of... | |
| The S28HS512TGABHI010 is a member of the SEMPER™ NOR Flash Memory family from Infineon, boasting a density of 512 Mbit. This high-performance memory solution offers an Octal interface with a... | |
| The S28HS512TGABHM010 is a part of SEMPER™ NOR Flash Memory family by Infineon. With an automotive qualification, this 512 Mbit memory chip uses a swift Octal interface that achieves an... | |
| The S28HS512TGABHM013 is a highly efficient SEMPER™ NOR Flash Memory solution from the HS-T family. Designed specifically for automotive applications, this ISO 26262-compliant product comes equipped with 512 Mbit density,... | |
| The S28HS512TGABHV013 from Infineon's SEMPER™ NOR Flash Memory family is a high-performance, reliable product with a density of 512 Mbit. Featuring an Octal interface with a bandwidth of 400 MByte/s,... |
| << Prev | Next >> |