Infineon Technologies AG Datasheets for FLASH Memory Chips
FLASH memory chips offer extremely fast access times, low power consumption, and relative immunity to severe shock or vibration. They do not need a constant power supply to retain their data.
FLASH Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 256Mb SEMPER™ Nano 1.8V QSPI Flash in known good wafer format SEMPER™ Nano is a small form-factor NOR Flash, ideal for wearable and hearable applications. It is available in wafer... | |
| Infineon presents the S26HS512TGABHI010, part of the SEMPER™ NOR Flash Memory family. This product features a massive density of 512 Mbit and an impressive interface bandwidth of 400 MByte/s. Operating... | |
| Introducing S26HS512TGABHM010 from Infineon's SEMPER™ NOR Flash Memory family. An automotive qualified component with a density of 512 Mbit, operating on a HYPERBUS™ interface with bandwidth of 400 MByte/s, and... | |
| S25FS256TDPBHI113 is a high-density 256MBit Quad SPI memory boasting an interface bandwidth of 52 MByte/s. With a wide operating temperature range from -40°C to 85°C and a lead ball finish... | |
| Summary of Features Compact footprint Best-in-class low power Built-in ECC Endurance/retention optimization | |
| Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance | |
| Summary of Features DDR x8 interface Error Checking and Correction (ECC) Advanced Sector Protection (ASP) 6x8 mm 24-ball BGA package Twenty-year data retention 100 k cycles endurance Designers who used... | |
| Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance | |
| Summary of Features Single, dual, and quad SPI support Execute in Place (XiP) Advanced Sector Protection (ASP) Twenty-year data retention 100 k cycles endurance Designers who used this product also... | |
| The S25HL01GTFABHB030 is a high-performance member of the SEMPER™ NOR Flash Memory family from Infineon. This Automotive qualified product has a density of 1 Gbit and offers a Quad SPI... | |
| The S25HL01GTFABHV033 is a part of the SEMPER™ NOR Flash Memory family, offering a 1 Gbit density and a Quad SPI interface with an operating voltage of 3 V. This... | |
| The S25HL01GTFAMHA010 from Infineon is part of the SEMPER™ NOR Flash Memory family, specifically designed for automotive applications. It features a high-density 1 Gbit storage capacity, implemented through the advanced... | |
| The S25HL512TFABHM010 from the SEMPER™ NOR Flash Memory family is an automotive-qualified memory solution with a density of 512 Mbit. It employs superior Infineon 45-nm MIRRORBIT™ technology to store two... | |
| The S25HL512TFAMHB013 is an automotive-qualified member of the Infineon's SEMPER™ NOR Flash Memory family. This 512 Mbit density memory operates at 3V, with a Quad SPI interface that enables 102... | |
| The S25HS02GTDPBHV150 from SEMPER™ NOR Flash Memory family is a top-tier memory solution with a density of 2 Gbit. This component boasts a Quad SPI Interface, offering a bandwidth of... | |
| The S25HS02GTDZBHB053 is an ISO 26262-compliant, automotive-grade SEMPER™ NOR Flash Memory product from Infineon. It offers a density of 2 Gbit, with an interface bandwidth of 80 MByte/s on the... | |
| The S25HS512TFABHB010, part of the SEMPER™ NOR Flash Memory family, is an automotive qualified device with a density of 512 Mbit. With a Quad SPI interface that supports a bandwidth... | |
| The S26HL01GTFPBHB033 is an automotive-qualified SEMPER™ NOR Flash Memory with a substantial 1 Gbit density. It leverages HYPERBUS™ interface for optimal speeds, offering a significant interface bandwidth of 333 MByte/s... | |
| The S26HS01GTGABHI030 is a part of our SEMPER™ NOR Flash Memory family, offering a density of 1 Gbits. This powerful memory chip is designed with Infineon's 45-nm MIRRORBIT™ technology and... | |
| The S26HS01GTGABHI033 is part of Infineon's SEMPER™ NOR Flash Memory family, providing an impressive 1 Gbit density with advanced HYPERBUS™ interface and a bandwidth of 400 MBytes/s. Operating at 1.8... | |
| The S26HS01GTGABHM020 is an automotive-qualified Semiconductor from the SEMPER™ NOR Flash Memory family by Infineon. With a density of 1 Gbit and a HYPERBUS interface, it offers high-speed performance with... | |
| The S26HS512TGABHB003, belonging to Infineon's SEMPER™ NOR Flash Memory family, is an automotive-qualified memory device with a density of 512 Mbit. It features the highly-efficient HYPERBUS interface with a bandwidth... | |
| The S26HS512TGABHB010 belongs to the SEMPER™ NOR Flash Memory family by Infineon. This product comes with a high memory density of 512 Mbit and features the innovative HYPERBUS™ interface, which... | |
| The S26HS512TGABHB013, part of the SEMPER™ NOR Flash Memory family, is ISO 26262-compliant and specially designed for automotive applications. This advanced memory solution offers a 512 Mbit density and operates... | |
| The S26HS512TGABHI000 is a 512 Mbit NOR Flash Memory developed by Infineon, enriched with SEMPER™ technology. Operating with a HYPERBUS™ interface, it offers a bandwidth of 400 MByte/s at 1.8... | |
| The S26HS512TGABHI003 is a member of the SEMPER™ NOR Flash Memory family from Infineon and boasts a density of 512 Mbit. This device operates on a HYPERBUS interface with a... | |
| The S26HS512TGABHI013 is a part of the SEMPER™ NOR Flash Memory family. It boasts 512 Mbit of storage density and uses the HYPERBUS™ Interface with a bandwidth of 400 MByte/s. | |
| The S26HS512TGABHM000 SEMPER™ NOR Flash Memory from Infineon, is an ISO 26262-compliant automotive-grade device with a density of 512 Mbit. Utilizing HYPERBUS™ interface, it boasts an impressive bandwidth of 400... | |
| The S26HS512TGABHM003 from Infineon's SEMPER™ NOR Flash Memory family is a high-performance, automotive-qualified memory solution. Built on advanced 45-nm MIRRORBIT™ technology, this device has a density of 512 Mbit and... | |
| The S26HS512TGABHM013, a product of the SEMPER™ NOR Flash Memory family, is an innovative automotive flash memory device that features a density of 512 Mbit. This Infineon device uses an... | |
| The S26HS512TGABHV000 from Infineon's SEMPER™ NOR Flash Memory family, offers a density of 512 Mbit and utilizes a HYPERBUS™ interface. It boasts an impressive interface bandwidth of 400 MByte/s and... | |
| The S26HS512TGABHV003 is a part of Infineon's SEMPER™ NOR Flash Memory family. This HS-T variant boasts a density of 512 Mbit and is geared with advanced features to meet the... | |
| The S26HS512TGABHV010 is a high-performance NOR Flash memory device from Infineon's SEMPER™ family. Offering a dense 512 Mbit memory and 400 MByte/s bandwidth, this product operates via the HYPERBUS™ interface... | |
| The S26HS512TGABHV013 belongs to Infineon's SEMPER™ NOR Flash Memory family, offering a density of 512 Mbit and utilizing HYPERBUS™ interface. The interface frequency for DDR is 200 MHz, with an... |
| << Prev | Next >> |